Infineon Technologies AG 1200V 8.2A 29W TO220 IGBT Transistor IKA03N120H2

Description
IGBT 1200V 8.2A 29W TO220-3 Product overview: IKA03N120H2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8.2A, 29W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 8.2A, 29W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKA03N120H2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 8.2A 29W TO220-3 Product overview: IKA03N120H2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8.2A, 29W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 8.2A, 29W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKA03N120H2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 8.2A 29W TO220 IGBT Transistor
279-IKA03N120H2
1200V 8.2A 29W TO220 IGBT Transistor 279-IKA03N120H2
IGBT 1200V 8.2A 29W TO220-3 Product overview: IKA03N120H2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8.2A, 29W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 8.2A, 29W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKA03N120H2 can be used for catalog matching and distributor lookup.

IGBT 1200V 8.2A 29W TO220-3 Product overview: IKA03N120H2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8.2A, 29W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 8.2A, 29W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKA03N120H2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IKA03N120H2 - 068784-IKA03N120H2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKA03N120H2
068784-IKA03N120H2
IGBTs - Single - IKA03N120H2 068784-IKA03N120H2
Manufacturer: Infineon Technologies Win Source Part Number: 068784-IKA03N120H2 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 52ns Input Type: Standard Gate Charge: 8.6nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220-3 Maximum Current Collector: 8.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 29W Pulsed Collector Current: 9A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 3A Total Switching Energy(Ets): 290μJ Turn-on and Turn-off delay time: 9.2ns/281ns Testing Conditions: 800V, 3A, 82 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068784-IKA03N120H2
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 52ns
Input Type: Standard
Gate Charge: 8.6nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO220-3
Maximum Current Collector: 8.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 29W
Pulsed Collector Current: 9A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 3A
Total Switching Energy(Ets): 290μJ
Turn-on and Turn-off delay time: 9.2ns/281ns
Testing Conditions: 800V, 3A, 82 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IKA03N120H2 068784-IKA03N120H2
Product Name 1200V 8.2A 29W TO220 IGBT Transistor IGBTs - Single - IKA03N120H2
PD 29000 milliwatts 29000 milliwatts
Unlock Full Specs
to access all available technical data