Infineon Technologies AG Single IGBTs IKB20N60H3ATMA1

Description
IGBT Trench Field Stop 600V 40A 170W Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 40A 170W Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 448-IKB20N60H3ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 40A 170W Surface Mount PG-TO263-3

IGBT Trench Field Stop 600V 40A 170W Surface Mount PG-TO263-3

Buy Now Datasheet
Single IGBTs - 448-IKB20N60H3ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 40A 170W Surface Mount PG-TO263-3

IGBT Trench Field Stop 600V 40A 170W Surface Mount PG-TO263-3

Buy Now Datasheet
Single IGBTs - 448-IKB20N60H3ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 40A 170W Surface Mount PG-TO263-3

IGBT Trench Field Stop 600V 40A 170W Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
600V 40A 170W IGBT Transistor
279-IKB20N60H3ATMA1
600V 40A 170W IGBT Transistor 279-IKB20N60H3ATMA1
IGBT 600V 40A 170W TO263-3 Product overview: IKB20N60H3ATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 170W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 170W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKB20N60H3ATMA1 can be used for catalog matching and distributor lookup.

IGBT 600V 40A 170W TO263-3 Product overview: IKB20N60H3ATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 170W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 170W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKB20N60H3ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 2737447 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2737447
IGBTs 2737447
Infineon IKB20N60H3ATMA1 IGBT

Infineon IKB20N60H3ATMA1 IGBT

Supplier's Site
IGBTs - 2737446 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2737446
IGBTs 2737446
Infineon IKB20N60H3ATMA1 IGBT

Infineon IKB20N60H3ATMA1 IGBT

Supplier's Site
IGBTs - Single - IKB20N60H3ATMA1 - 1045263-IKB20N60H3ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKB20N60H3ATMA1
1045263-IKB20N60H3ATMA1
IGBTs - Single - IKB20N60H3ATMA1 1045263-IKB20N60H3ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045263-IKB20N60H3AT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 112ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO263-3 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 170W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 20A Total Switching Energy(Ets): 690μJ Turn-on and Turn-off delay time: 16ns/194ns Testing Conditions: 400V, 20A, 14.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045263-IKB20N60H3ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 112ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 120nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO263-3
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 170W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 20A
Total Switching Energy(Ets): 690μJ
Turn-on and Turn-off delay time: 16ns/194ns
Testing Conditions: 400V, 20A, 14.6 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Igbt, 600V, 40A, 175Deg C, 170W Rohs Compliant Infineon - 39AH8877 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 40A, 175Deg C, 170W Rohs Compliant Infineon
39AH8877
Igbt, 600V, 40A, 175Deg C, 170W Rohs Compliant Infineon 39AH8877
IGBT, 600V, 40A, 175DEG C, 170W ROHS COMPLIANT: YES

IGBT, 600V, 40A, 175DEG C, 170W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single IGBTs IKB20N60H3ATMA1
IGBT 600V 40A 170W TO263-3

IGBT 600V 40A 170W TO263-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IKB20N60H3ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IKB20N60H3ATMA1
Discrete Semiconductor Products - Transistors - IGBTs IKB20N60H3ATMA1
IGBT 600V 40A 170W TO263-3

IGBT 600V 40A 170W TO263-3

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 448-IKB20N60H3ATMA1CT-ND 448-IKB20N60H3ATMA1DKR-ND 279-IKB20N60H3ATMA1 2737447 1045263-IKB20N60H3ATMA1 39AH8877 IKB20N60H3ATMA1 IKB20N60H3ATMA1
Product Name Single IGBTs Single IGBTs 600V 40A 170W IGBT Transistor IGBTs IGBTs - Single - IKB20N60H3ATMA1 Igbt, 600V, 40A, 175Deg C, 170W Rohs Compliant Infineon Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) PG-TO263-3 SOT3; PG-TO263-3 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Packing Method Cut Tape (CT) Tape Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data