High Speed 650 V, hard-switching IGBT TRENCHSTOP™ 5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-247 package, is defined as "best-in-class" IGBT.
Summary of Features
Benefits
Potential Applications
IGBT TrenchStop N-Channel 650V 15A TO220
IGBT TrenchStop N-Channel 650V 15A TO220
IGBT TrenchStop N-Channel 650V 15A TO220
| Infineon Technologies AG | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IKP15N65F5 | 1107724 | 1107724P |
| Product Name | Power - IGBT - IGBT Discretes - IKP15N65F5 | IGBTs | IGBTs |
| VCE(on) | 650 volts | ||
| Switching Speed | 60 to 120 kHz | ||
| tr | 7 ns | ||
| tf | 16 ns |