Manufacturer: Infineon Technologies
Win Source Part Number: 017210-IKP20N60T
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 41ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 120nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO220-3
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 166W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2.05V @ 15V, 20A
Total Switching Energy(Ets): 770μJ
Turn-on and Turn-off delay time: 18ns/199ns
Testing Conditions: 400V, 20A, 12 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IGBTs LOW LOSS DuoPack 600V 20A Product overview: IKP20N60T from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKP20N60T can be used for catalog matching and distributor lookup.
IGBT Transistors LOW LOSS DuoPack 600V 20A
IGBT Transistors LOW LOSS DuoPack 600V 20A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 017210-IKP20N60T | 279-IKP20N60T | IKP20N60T | IKP20N60T |
| Product Name | IGBTs - Single - IKP20N60T | 600V 20A IGBT Transistor | Transistors | IGBT Transistors |
| VCE(on) | 2.05 volts |