Infineon Technologies AG 600V 5A 53.6W TO252 IGBT Transistor IKD03N60RF

Description
IGBT 600V 5A 53.6W TO252-3 Product overview: IKD03N60RF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, 53.6W, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 5A, 53.6W, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKD03N60RF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 5A 53.6W TO252-3 Product overview: IKD03N60RF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, 53.6W, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 5A, 53.6W, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKD03N60RF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 5A 53.6W TO252 IGBT Transistor
279-IKD03N60RF
600V 5A 53.6W TO252 IGBT Transistor 279-IKD03N60RF
IGBT 600V 5A 53.6W TO252-3 Product overview: IKD03N60RF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, 53.6W, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 5A, 53.6W, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKD03N60RF can be used for catalog matching and distributor lookup.

IGBT 600V 5A 53.6W TO252-3 Product overview: IKD03N60RF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, 53.6W, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 5A, 53.6W, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKD03N60RF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IKD03N60RFTR-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IKD03N60RFTR-ND
Single IGBTs IKD03N60RFTR-ND
IGBT Trench 600V 5A 53.6W Surface Mount PG-TO252-3

IGBT Trench 600V 5A 53.6W Surface Mount PG-TO252-3

Buy Now Datasheet
IGBTs - Single - IKD03N60RF - 1185358-IKD03N60RF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKD03N60RF
1185358-IKD03N60RF
IGBTs - Single - IKD03N60RF 1185358-IKD03N60RF
Manufacturer: Infineon Technologies Win Source Part Number: 1185358-IKD03N60RF Packaging: Reel Mounting Style: SMD Reverse Recovery Time (trr): 31ns IGBT Type: Trench Current - Collector Pulsed (Icm): 7.5A Switching Energy: 90μJ Input Type: Standard Gate Charge: 17.1nC Test Condition: 400V, 2.5A, 68Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: PG-TO252-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.infineon.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: *KD03N60 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 53.6W Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 2.5A Td (on/off) at 25°C: 10ns/128ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1185358-IKD03N60RF
Packaging: Reel
Mounting Style: SMD
Reverse Recovery Time (trr): 31ns
IGBT Type: Trench
Current - Collector Pulsed (Icm): 7.5A
Switching Energy: 90μJ
Input Type: Standard
Gate Charge: 17.1nC
Test Condition: 400V, 2.5A, 68Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: PG-TO252-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.infineon.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: *KD03N60
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 53.6W
Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 2.5A
Td (on/off) at 25°C: 10ns/128ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IKD03N60RF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IKD03N60RF
Discrete Semiconductor Products - Transistors - IGBTs IKD03N60RF
IGBT 600V 5A 53.6W TO252-3

IGBT 600V 5A 53.6W TO252-3

Supplier's Site
Single IGBTs - IKD03N60RF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IKD03N60RF
Single IGBTs IKD03N60RF
IGBT 600V 5A 53.6W TO252-3

IGBT 600V 5A 53.6W TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IKD03N60RF IKD03N60RFTR-ND 1185358-IKD03N60RF IKD03N60RF IKD03N60RF
Product Name 600V 5A 53.6W TO252 IGBT Transistor Single IGBTs IGBTs - Single - IKD03N60RF Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data