Infineon Technologies AG IGBTs - Single - IHW40N60RF IHW40N60RF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 142890-IHW40N60RF Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 220nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 305W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 560μJ (off) Turn-on and Turn-off delay time: -/175ns Testing Conditions: 400V, 40A, 5.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 142890-IHW40N60RF Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 220nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 305W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 560μJ (off) Turn-on and Turn-off delay time: -/175ns Testing Conditions: 400V, 40A, 5.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IHW40N60RF - 142890-IHW40N60RF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IHW40N60RF
142890-IHW40N60RF
IGBTs - Single - IHW40N60RF 142890-IHW40N60RF
Manufacturer: Infineon Technologies Win Source Part Number: 142890-IHW40N60RF Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 220nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 305W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 560μJ (off) Turn-on and Turn-off delay time: -/175ns Testing Conditions: 400V, 40A, 5.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 142890-IHW40N60RF
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench
Input Type: Standard
Gate Charge: 220nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 305W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A
Total Switching Energy(Ets): 560μJ (off)
Turn-on and Turn-off delay time: -/175ns
Testing Conditions: 400V, 40A, 5.6 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-IHW40N60RF
IGBT Transistor 279-IHW40N60RF
IGBTs IH SeriesRev Conduct IGBT Monolithic Bod Product overview: IHW40N60RF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW40N60RF can be used for catalog matching and distributor lookup.

IGBTs IH SeriesRev Conduct IGBT Monolithic Bod Product overview: IHW40N60RF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW40N60RF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IHW40N60RF
IGBT Transistors IHW40N60RF
IGBT Transistors IH SeriesRev Conduct IGBT Monolithic Body

IGBT Transistors IH SeriesRev Conduct IGBT Monolithic Body

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 142890-IHW40N60RF 279-IHW40N60RF IHW40N60RF
Product Name IGBTs - Single - IHW40N60RF IGBT Transistor IGBT Transistors
VCE(on) 2.4 volts
Unlock Full Specs
to access all available technical data