Infineon Technologies AG Power - IGBT - IGBT Discretes - IKB30N65ES5 IKB30N65ES5

Description
650 V, 30 A IGBT with anti-parallel diode in TO-263 package Hard-switching 650 V, 30 A TRENCHSTOP™ 5 high speed IGBT in D2Pak (TO263) package copacked with full rated current Rapid 1 fast and soft anti parallel diode, addressing applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles, circuit design complexity reduction and PCB bill of material cost optimization. Summary of Features Very low VCEsat of 1.35 V at 25 °C, 20 % lower than TRENCHSTOP™ 5 H5 ICn=four times nominal current (100 °C Tc) Soft current fall characteristics with no tail current Symmetrical, low voltage overshoot Gate voltage under control (no oscillation). No risk of unwanted turn-on of device and no need for gate clamping Maximum junction temperature Tvj=175 °C Qualified according to JEDEC standards Benefits VCE(peak) clamping circuits not required Suitable for use with single turn-on / turn-off gate resistor No need for gate clamping components Gate drivers with Miller clamping not required Reduction in the EMI filtering needed Excellent for paralleling Applications Energy Storage Systems Photovoltaic Uninterruptible power supplies (UPS) Designers who used this product also designed with 2ED2184S06F | Gate driver ICs 2EDR6258X | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDR6258X | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDR6258X | Gate driver ICs
Request a Quote Datasheet
Description
650 V, 30 A IGBT with anti-parallel diode in TO-263 package Hard-switching 650 V, 30 A TRENCHSTOP™ 5 high speed IGBT in D2Pak (TO263) package copacked with full rated current Rapid 1 fast and soft anti parallel diode, addressing applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles, circuit design complexity reduction and PCB bill of material cost optimization. Summary of Features Very low VCEsat of 1.35 V at 25 °C, 20 % lower than TRENCHSTOP™ 5 H5 ICn=four times nominal current (100 °C Tc) Soft current fall characteristics with no tail current Symmetrical, low voltage overshoot Gate voltage under control (no oscillation). No risk of unwanted turn-on of device and no need for gate clamping Maximum junction temperature Tvj=175 °C Qualified according to JEDEC standards Benefits VCE(peak) clamping circuits not required Suitable for use with single turn-on / turn-off gate resistor No need for gate clamping components Gate drivers with Miller clamping not required Reduction in the EMI filtering needed Excellent for paralleling Applications Energy Storage Systems Photovoltaic Uninterruptible power supplies (UPS) Designers who used this product also designed with 2ED2184S06F | Gate driver ICs 2EDR6258X | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDR6258X | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDR6258X | Gate driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Discretes - IKB30N65ES5 - IKB30N65ES5 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Discretes - IKB30N65ES5
IKB30N65ES5
Power - IGBT - IGBT Discretes - IKB30N65ES5 IKB30N65ES5
650 V, 30 A IGBT with anti-parallel diode in TO-263 package Hard-switching 650 V, 30 A TRENCHSTOP™ 5 high speed IGBT in D2Pak (TO263) package copacked with full rated current Rapid 1 fast and soft anti parallel diode, addressing applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles, circuit design complexity reduction and PCB bill of material cost optimization. Summary of Features Very low VCEsat of 1.35 V at 25 °C, 20 % lower than TRENCHSTOP™ 5 H5 ICn=four times nominal current (100 °C Tc) Soft current fall characteristics with no tail current Symmetrical, low voltage overshoot Gate voltage under control (no oscillation). No risk of unwanted turn-on of device and no need for gate clamping Maximum junction temperature Tvj=175 °C Qualified according to JEDEC standards Benefits VCE(peak) clamping circuits not required Suitable for use with single turn-on / turn-off gate resistor No need for gate clamping components Gate drivers with Miller clamping not required Reduction in the EMI filtering needed Excellent for paralleling Applications Energy Storage Systems Photovoltaic Uninterruptible power supplies (UPS) Designers who used this product also designed with 2ED2184S06F | Gate driver ICs 2EDR6258X | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDR6258X | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDR6258X | Gate driver ICs

650 V, 30 A IGBT with anti-parallel diode in TO-263 package

Hard-switching 650 V, 30 A TRENCHSTOP™ 5 high speed IGBT in D2Pak (TO263) package copacked with full rated current Rapid 1 fast and soft anti parallel diode, addressing applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles, circuit design complexity reduction and PCB bill of material cost optimization.


Summary of Features

  • Very low VCEsat of 1.35 V at 25 °C, 20 % lower than TRENCHSTOP™ 5 H5
  • ICn=four times nominal current (100 °C Tc)
  • Soft current fall characteristics with no tail current
  • Symmetrical, low voltage overshoot
  • Gate voltage under control (no oscillation). No risk of unwanted turn-on of device and no need for gate clamping
  • Maximum junction temperature Tvj=175 °C
  • Qualified according to JEDEC standards

Benefits

  • VCE(peak) clamping circuits not required
  • Suitable for use with single turn-on / turn-off gate resistor
  • No need for gate clamping components
  • Gate drivers with Miller clamping not required
  • Reduction in the EMI filtering needed
  • Excellent for paralleling

Applications

  • Energy Storage Systems
  • Photovoltaic
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • 2ED2184S06F |
    Gate driver ICs
  • 2EDR6258X |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDR6258X |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDR6258X |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number IKB30N65ES5
Product Name Power - IGBT - IGBT Discretes - IKB30N65ES5
VCE(on) 650 volts
Switching Speed 10 to 40 kHz
tr 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS18012E44G38553NOSA1 - VAST STOCK CO., LIMITED
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1324191-BSM200GA120DLCSHOSA1 - Win Source Electronics
Specs
VCES 1200 volts
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; Module
View Details
3 suppliers
Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers