Infineon Technologies AG 1200V 75A 480W IGBT Transistor IKW40N120T2

Description
Trans IGBT Chip N-CH 1200V 75A 480W 3-Pin(3+Tab) TO-247 Tube Product overview: IKW40N120T2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 480W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 75A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW40N120T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 1200V 75A 480W 3-Pin(3+Tab) TO-247 Tube Product overview: IKW40N120T2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 480W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 75A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW40N120T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 75A 480W IGBT Transistor
279-IKW40N120T2
1200V 75A 480W IGBT Transistor 279-IKW40N120T2
Trans IGBT Chip N-CH 1200V 75A 480W 3-Pin(3+Tab) TO-247 Tube Product overview: IKW40N120T2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 480W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 75A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW40N120T2 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1200V 75A 480W 3-Pin(3+Tab) TO-247 Tube Product overview: IKW40N120T2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 480W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 75A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW40N120T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IKW40N120T2 - 087161-IKW40N120T2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKW40N120T2
087161-IKW40N120T2
IGBTs - Single - IKW40N120T2 087161-IKW40N120T2
Manufacturer: Infineon Technologies Win Source Part Number: 087161-IKW40N120T2 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 258ns IGBT Type: Trench Input Type: Standard Gate Charge: 192nC Family Name: IKW40N120T2 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 480W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 40A Total Switching Energy(Ets): 5.25mJ Turn-on and Turn-off delay time: 33ns/314ns Testing Conditions: 600V, 40A, 12 Ohm, 15V Alternative Parts (Cross-Reference): STGWA40N120KD; STGW40S120DF3; STGWA40H120DF2; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 087161-IKW40N120T2
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 258ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 192nC
Family Name: IKW40N120T2
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 480W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 40A
Total Switching Energy(Ets): 5.25mJ
Turn-on and Turn-off delay time: 33ns/314ns
Testing Conditions: 600V, 40A, 12 Ohm, 15V
Alternative Parts (Cross-Reference): STGWA40N120KD; STGW40S120DF3; STGWA40H120DF2;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IGBTs - 9064488 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
9064488
IGBTs 9064488
Infineon IKW40N120T2FKSA1 IGBT

Infineon IKW40N120T2FKSA1 IGBT

Supplier's Site
IGBTs - 9064488P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon IKW40N120T2FKSA1 IGBT

Infineon IKW40N120T2FKSA1 IGBT

Supplier's Site
IGBTs - 1658178 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1658178
IGBTs 1658178
Infineon IKW40N120T2FKSA1 IGBT

Infineon IKW40N120T2FKSA1 IGBT

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IKW40N120T2
IGBT Transistors IKW40N120T2
IGBT Transistors LOW LOSS DuoPack 1200V 40A

IGBT Transistors LOW LOSS DuoPack 1200V 40A

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
IKW40N120T2
Triode/MOS Tube/Transistor >> IGBTs IKW40N120T2
TO-247-3 IGBTs ROHS

TO-247-3 IGBTs ROHS

Supplier's Site Datasheet
Transistors - IKW40N120T2 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IKW40N120T2
Transistors IKW40N120T2
IGBT Transistors LOW LOSS DuoPack 1200V 40A

IGBT Transistors LOW LOSS DuoPack 1200V 40A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number 279-IKW40N120T2 087161-IKW40N120T2 9064488 9064488P IKW40N120T2 IKW40N120T2 IKW40N120T2
Product Name 1200V 75A 480W IGBT Transistor IGBTs - Single - IKW40N120T2 IGBTs IGBTs IGBT Transistors Triode/MOS Tube/Transistor >> IGBTs Transistors
PD 480 milliwatts 480000 milliwatts
TJ -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package Type Tube SOT3; PG-TO247-3 TO-247; To-247 TO-247; TO-247 TO-247
Unlock Full Specs
to access all available technical data