Infineon Technologies AG Automotive IGBT Transistor IKW75N60TA

Description
Designed for DC/AC converters for Automotive Application Product overview: IKW75N60TA from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW75N60TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Designed for DC/AC converters for Automotive Application Product overview: IKW75N60TA from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW75N60TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive IGBT Transistor
279-IKW75N60TA
Automotive IGBT Transistor 279-IKW75N60TA
Designed for DC/AC converters for Automotive Application Product overview: IKW75N60TA from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW75N60TA can be used for catalog matching and distributor lookup.

Designed for DC/AC converters for Automotive Application Product overview: IKW75N60TA from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW75N60TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IKW75N60TA - 1185376-IKW75N60TA - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKW75N60TA
1185376-IKW75N60TA
IGBTs - Single - IKW75N60TA 1185376-IKW75N60TA
Manufacturer: Infineon Technologies Win Source Part Number: 1185376-IKW75N60TA Series: TrenchStop Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 428W Reverse Recovery Time (trr): 121ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 225A Switching Energy: 4.5mJ Input Type: Standard Gate Charge: 470nC Td (on/off) @ 25°C: 33ns/330ns Test Condition: 400V, 75A, 5 Ohm, 15V Family Name: IKW75N60TA Categories: Discrete Semiconductor Products Manufacturer Homepage: www.infineon.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 75A Alternative Parts (Cross-Reference): STGW45HF60WDI; STGW35NB60SD; STGW39NC60VD; Introduction Date: July 14, 2014 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1185376-IKW75N60TA
Series: TrenchStop
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 428W
Reverse Recovery Time (trr): 121ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 225A
Switching Energy: 4.5mJ
Input Type: Standard
Gate Charge: 470nC
Td (on/off) @ 25°C: 33ns/330ns
Test Condition: 400V, 75A, 5 Ohm, 15V
Family Name: IKW75N60TA
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.infineon.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 75A
Alternative Parts (Cross-Reference): STGW45HF60WDI; STGW35NB60SD; STGW39NC60VD;
Introduction Date: July 14, 2014
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IKW75N60TA
IGBT Transistors IKW75N60TA
IGBT Transistors 600V 75A 100nA

IGBT Transistors 600V 75A 100nA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IKW75N60TA 1185376-IKW75N60TA IKW75N60TA
Product Name Automotive IGBT Transistor IGBTs - Single - IKW75N60TA IGBT Transistors
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data