Infineon Technologies AG Single IGBTs IKD06N65ET6ARMA1

Description
Insulated Gate Bipolar Transistor
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IKD06N65ET6ARMA1 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor

Insulated Gate Bipolar Transistor

Supplier's Site Datasheet
Single IGBTs - 448-IKD06N65ET6ARMA1TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 9A 31W Surface Mount PG-TO252-3

IGBT Trench Field Stop 650V 9A 31W Surface Mount PG-TO252-3

Buy Now Datasheet
Igbt, 650V, 9A, 31W, To-252 Rohs Compliant Infineon - 24AJ0727 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 9A, 31W, To-252 Rohs Compliant Infineon
24AJ0727
Igbt, 650V, 9A, 31W, To-252 Rohs Compliant Infineon 24AJ0727
IGBT, 650V, 9A, 31W, TO-252 ROHS COMPLIANT: YES

IGBT, 650V, 9A, 31W, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IKD06N65ET6ARMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IKD06N65ET6ARMA1
Discrete Semiconductor Products - Transistors - IGBTs IKD06N65ET6ARMA1
IKD06N65ET6ARMA1

IKD06N65ET6ARMA1

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IKD06N65ET6ARMA1 448-IKD06N65ET6ARMA1TR-ND 24AJ0727 IKD06N65ET6ARMA1
Product Name Single IGBTs Igbt, 650V, 9A, 31W, To-252 Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - IGBTs
Package Type PG-TO252-3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AUIRGP4062D - 912288-AUIRGP4062D - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 48 A 250 W Through Hole TO-247AC
View Details
5 suppliers
IGBTs - Single - FGI40N60SFTU - 871766-FGI40N60SFTU - Win Source Electronics
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; I2PAK (TO-262)
Features IGBT Field Stop 600 V 80 A 290 W Through Hole I2PAK (TO-262)
View Details
Discrete IGBT Modules With diode - W series (High speed) Model: FGW25N120WE - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 25 amps
Switching Speed 20 kHz
View Details