Infineon Technologies AG IGBT Transistor IKW40N65F5F

Description
IGBT WITH ANTI-PARALLEL DIODE Product overview: IKW40N65F5F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW40N65F5F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT WITH ANTI-PARALLEL DIODE Product overview: IKW40N65F5F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW40N65F5F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IGBT Transistor
279-IKW40N65F5F
IGBT Transistor 279-IKW40N65F5F
IGBT WITH ANTI-PARALLEL DIODE Product overview: IKW40N65F5F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW40N65F5F can be used for catalog matching and distributor lookup.

IGBT WITH ANTI-PARALLEL DIODE Product overview: IKW40N65F5F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW40N65F5F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376606-IKW40N65F5F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1376606-IKW40N65F5F
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1376606-IKW40N65F5F
Win Source Part Number: 1376606-IKW40N65F5F Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: TRENCHSTOP™ Package: Bulk Product Status: Active Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: Vendor Undefined ECCN: EAR99 Test Condition: 400V, 20A, 15Ohm, 15V Reverse Recovery Time (trr): 60 ns Current - Collector (Ic) (Max): 74 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 255 W Input Type: Standard IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 40A Switching Energy: 360µJ (on), 100µJ (off) Gate Charge: 95 nC Td (on/off) @ 25°C: 19ns/160ns

Win Source Part Number: 1376606-IKW40N65F5F
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: TRENCHSTOP™
Package: Bulk
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: Vendor Undefined
ECCN: EAR99
Test Condition: 400V, 20A, 15Ohm, 15V
Reverse Recovery Time (trr): 60 ns
Current - Collector (Ic) (Max): 74 A
Voltage - Collector Emitter Breakdown (Max): 650 V
Power - Max: 255 W
Input Type: Standard
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 40A
Switching Energy: 360µJ (on), 100µJ (off)
Gate Charge: 95 nC
Td (on/off) @ 25°C: 19ns/160ns

Buy Now Datasheet
Single IGBTs - IKW40N65F5F - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IKW40N65F5F
Single IGBTs IKW40N65F5F
IGBT WITH ANTI-PARALLEL DIODE

IGBT WITH ANTI-PARALLEL DIODE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IKW40N65F5F 1376606-IKW40N65F5F IKW40N65F5F
Product Name IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Single IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data