Infineon Technologies AG Power - IGBT - IGBT Discretes - IKP30N65F5 IKP30N65F5

Description
650 V, 30 A IGBT with anti-parallel diode in TO-220 package High Speed 650 V, 30 A TRENCHSTOP™ 5 fast IGBT in a TO-220 package copacked with fast and soft RAPID 1 anti-parallel diode. Summary of Features 650 V breakthrough voltage Compared to best-in-class HighSpeed 3 family Factor 2.5 lower Qg Factor 2 reduction in switching losses 200mV reduction in VCEsat Co-packed with Rapid Si-diode technology Low COES/EOSS Mild positive temperature coefficient VCEsat Temperature stability of Vf Benefits Best-in-class efficiency, resulting in lower junction and case temperature leading to higher device reliability 50 V increase in the bus voltage possible without compromising reliability Higher power density design Applications Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
650 V, 30 A IGBT with anti-parallel diode in TO-220 package High Speed 650 V, 30 A TRENCHSTOP™ 5 fast IGBT in a TO-220 package copacked with fast and soft RAPID 1 anti-parallel diode. Summary of Features 650 V breakthrough voltage Compared to best-in-class HighSpeed 3 family Factor 2.5 lower Qg Factor 2 reduction in switching losses 200mV reduction in VCEsat Co-packed with Rapid Si-diode technology Low COES/EOSS Mild positive temperature coefficient VCEsat Temperature stability of Vf Benefits Best-in-class efficiency, resulting in lower junction and case temperature leading to higher device reliability 50 V increase in the bus voltage possible without compromising reliability Higher power density design Applications Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Discretes - IKP30N65F5 - IKP30N65F5 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Discretes - IKP30N65F5
IKP30N65F5
Power - IGBT - IGBT Discretes - IKP30N65F5 IKP30N65F5
650 V, 30 A IGBT with anti-parallel diode in TO-220 package High Speed 650 V, 30 A TRENCHSTOP™ 5 fast IGBT in a TO-220 package copacked with fast and soft RAPID 1 anti-parallel diode. Summary of Features 650 V breakthrough voltage Compared to best-in-class HighSpeed 3 family Factor 2.5 lower Qg Factor 2 reduction in switching losses 200mV reduction in VCEsat Co-packed with Rapid Si-diode technology Low COES/EOSS Mild positive temperature coefficient VCEsat Temperature stability of Vf Benefits Best-in-class efficiency, resulting in lower junction and case temperature leading to higher device reliability 50 V increase in the bus voltage possible without compromising reliability Higher power density design Applications Uninterruptible power supplies (UPS)

650 V, 30 A IGBT with anti-parallel diode in TO-220 package

High Speed 650 V, 30 A TRENCHSTOP™ 5 fast IGBT in a TO-220 package copacked with fast and soft RAPID 1 anti-parallel diode.


Summary of Features

  • 650 V breakthrough voltage
  • Compared to best-in-class HighSpeed 3 family
  • Factor 2.5 lower Qg
  • Factor 2 reduction in switching losses
  • 200mV reduction in VCEsat
  • Co-packed with Rapid Si-diode technology
  • Low COES/EOSS
  • Mild positive temperature coefficient VCEsat
  • Temperature stability of Vf

Benefits

  • Best-in-class efficiency, resulting in lower junction and
    case temperature leading to higher device reliability
  • 50 V increase in the bus voltage possible without compromising
    reliability
  • Higher power density design

Applications

  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IKP30N65F5
IGBT Transistors IKP30N65F5
IGBT Transistors IGBT PRODUCTS TrenchStop 5

IGBT Transistors IGBT PRODUCTS TrenchStop 5

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IKP30N65F5 IKP30N65F5
Product Name Power - IGBT - IGBT Discretes - IKP30N65F5 IGBT Transistors
VCE(on) 650 volts
Switching Speed 60 to 120 kHz
tr 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB50N65DF5 - AIKB50N65DF5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
Package Type TO-263; PG-TO263-3
View Details
IGBT Modules - 2PS18012E44G38553NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB30N65DH5 - AIKB30N65DH5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 100 kHz
Package Type TO-263; PG-TO263-3
View Details
 - AIKB30N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers