IKWH30N67PR7 is a 670 V, 30 A reverse conducting TRENCHSTOP IGBT 7 PR7 designed for boost PFC stages in residential and commercial HVAC applications. It is packaged in a TO-247-3-HCC 3-pin case with a pin-to-pin creepage distance greater than 4.8 mm and clearance greater than 3.4 mm. The device exhibits a typical collector-emitter saturation voltage of 1.4 V at 25°C and a positive temperature coefficient of V_CE(sat) for easy paralleling. It has a junction-to-case thermal resistance of 0.84 to 1.1 K/W and is qualified for industrial applications according to JEDEC47/20/22 standards. The part supports continuous collector currents up to 71 A at 25°C and includes an optimized monolithic diode for PFC operation with improved EMI characteristics due to reduced dv/dt.
670 V, 30 A TRENCHSTOP™ IGBT7 PR7 in TO-247-3pin high creepage and clearance package is specifically optimized for boost PFC stage like RAC / CAC and HVAC application. It's the successor of TRENCHSTOP™ IGBT 5 with improved EMI characteristics, best-in-class reliability and robustness, offering the advanced performance and even better price-performance for high power and high switching frequency applications.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IKWH30N67PR7 |
| Product Name | Power - IGBT - IGBT Discretes - IKWH30N67PR7 |
| VCE(on) | 670 volts |
| Switching Speed | 20 to 65 kHz |
| tr | 12 ns |