Infineon Technologies AG IGBT Discretes IKD10N60RC2

Description
600 V, 10 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package RC Drives 2 600 V, 10 A IGBT Discrete in PG-TO252-3 package. RC-D2 with the monolithically integrated diode offers improvements of the performance, controllability and reliability compared to the RC-DF. Summary of Features Improved controllability Operating range up to 20 kHz Humidity robust design Short circuit capability 3 us at 400V Vcc , TC = 150 ℃ Junction tempeture 175 °C Very tight parameter distribution Pb free lead plating, RoHs compliant Complete product spectrum and SPICE models Benefits Low switching loses on competitive price Improved controllability Humidity Ruggedness improvement Easy to design in products – drop in SMD replacement in DPAK and SOT High system realibility Enable inverterization of Small Appliance application with SOT Applications Home appliances Kitchen hoods Mixer - variable speed DC and SRM motors Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with 2ED2101S06F | Gate driver ICs 2ED2106S06F | Gate driver ICs 2ED2101S06F | Gate driver ICs 2ED2106S06F | Gate driver ICs 2ED2101S06F | Gate driver ICs 2ED2106S06F | Gate driver ICs
Request a Quote Datasheet
Description
600 V, 10 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package RC Drives 2 600 V, 10 A IGBT Discrete in PG-TO252-3 package. RC-D2 with the monolithically integrated diode offers improvements of the performance, controllability and reliability compared to the RC-DF. Summary of Features Improved controllability Operating range up to 20 kHz Humidity robust design Short circuit capability 3 us at 400V Vcc , TC = 150 ℃ Junction tempeture 175 °C Very tight parameter distribution Pb free lead plating, RoHs compliant Complete product spectrum and SPICE models Benefits Low switching loses on competitive price Improved controllability Humidity Ruggedness improvement Easy to design in products – drop in SMD replacement in DPAK and SOT High system realibility Enable inverterization of Small Appliance application with SOT Applications Home appliances Kitchen hoods Mixer - variable speed DC and SRM motors Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with 2ED2101S06F | Gate driver ICs 2ED2106S06F | Gate driver ICs 2ED2101S06F | Gate driver ICs 2ED2106S06F | Gate driver ICs 2ED2101S06F | Gate driver ICs 2ED2106S06F | Gate driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Discretes - IKD10N60RC2 - Infineon Technologies AG
Neubiberg, Germany
IGBT Discretes
IKD10N60RC2
IGBT Discretes IKD10N60RC2
600 V, 10 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package RC Drives 2 600 V, 10 A IGBT Discrete in PG-TO252-3 package. RC-D2 with the monolithically integrated diode offers improvements of the performance, controllability and reliability compared to the RC-DF. Summary of Features Improved controllability Operating range up to 20 kHz Humidity robust design Short circuit capability 3 us at 400V Vcc , TC = 150 ℃ Junction tempeture 175 °C Very tight parameter distribution Pb free lead plating, RoHs compliant Complete product spectrum and SPICE models Benefits Low switching loses on competitive price Improved controllability Humidity Ruggedness improvement Easy to design in products – drop in SMD replacement in DPAK and SOT High system realibility Enable inverterization of Small Appliance application with SOT Applications Home appliances Kitchen hoods Mixer - variable speed DC and SRM motors Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with 2ED2101S06F | Gate driver ICs 2ED2106S06F | Gate driver ICs 2ED2101S06F | Gate driver ICs 2ED2106S06F | Gate driver ICs 2ED2101S06F | Gate driver ICs 2ED2106S06F | Gate driver ICs

600 V, 10 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package

RC Drives 2 600 V, 10 A IGBT Discrete in PG-TO252-3 package. RC-D2 with the monolithically integrated diode offers improvements of the performance, controllability and reliability compared to the RC-DF.


Summary of Features

  • Improved controllability
  • Operating range up to 20 kHz
  • Humidity robust design
  • Short circuit capability 3 us at 400V Vcc , TC = 150 ℃
  • Junction tempeture 175 °C
  • Very tight parameter distribution
  • Pb free lead plating, RoHs compliant
  • Complete product spectrum and SPICE models

Benefits

  • Low switching loses on competitive price
  • Improved controllability
  • Humidity Ruggedness improvement
  • Easy to design in products – drop in SMD replacement in DPAK and SOT
  • High system realibility
  • Enable inverterization of Small Appliance application with SOT

Applications

  • Home appliances
  • Kitchen hoods
  • Mixer - variable speed DC and SRM motors
  • Refrigerators and freezers
  • Residential air conditioning: Smart (IoT) and efficient cooling

Designers who used this product also designed with


  • 2ED2101S06F |
    Gate driver ICs
  • 2ED2106S06F |
    Gate driver ICs
  • 2ED2101S06F |
    Gate driver ICs
  • 2ED2106S06F |
    Gate driver ICs
  • 2ED2101S06F |
    Gate driver ICs
  • 2ED2106S06F |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number IKD10N60RC2
Product Name IGBT Discretes
VCE(on) 600 volts
Switching Speed 4 to 20 kHz
tr 17 ns
tf 16 ns
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0925NDATMA1 - 1000426-BSC0925NDATMA1 - Win Source Electronics
Specs
V(BR)DSS 30 volts
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
7 suppliers