650 V IGBT with anti-parallel diode in TO-247 package
High Speed 650 V, 40 A hard-switching TRENCHSTOPTM IGBT5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-247 package, is defined as "best-in-class" IGBT.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
Trans IGBT Chip N-CH 650V 74A 250W 3-Pin(3+Tab) TO-247 Tube Product overview: IKW40N65H5 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 74A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 74A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW40N65H5 can be used for catalog matching and distributor lookup.
IGBT Transistors ENGINEERING SAMPLES TRENCHSTOP-5 IGBT
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IKW40N65H5 | 279-IKW40N65H5 | IKW40N65H5 |
| Product Name | IGBT Discretes | 650V 74A 250W IGBT Transistor | IGBT Transistors |
| VCE(on) | 650 volts | ||
| Switching Speed | 30 to 100 kHz | ||
| tr | 12 ns | ||
| tf | 13 ns |