Infineon Technologies AG 600V 10A 28W TO220 IGBT Transistor IKA06N60TXKSA1

Description
IGBT 600V 10A 28W TO220-3 Product overview: IKA06N60TXKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 28W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 28W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKA06N60TXKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 10A 28W TO220-3 Product overview: IKA06N60TXKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 28W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 28W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKA06N60TXKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A 28W TO220 IGBT Transistor
279-IKA06N60TXKSA1
600V 10A 28W TO220 IGBT Transistor 279-IKA06N60TXKSA1
IGBT 600V 10A 28W TO220-3 Product overview: IKA06N60TXKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 28W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 28W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKA06N60TXKSA1 can be used for catalog matching and distributor lookup.

IGBT 600V 10A 28W TO220-3 Product overview: IKA06N60TXKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 28W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 28W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKA06N60TXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IKA06N60TXKSA1 - Rochester Electronics
Newburyport, MA, United States
IKA06N60 - Insulated Gate Bipolar Transistor

IKA06N60 - Insulated Gate Bipolar Transistor

Supplier's Site Datasheet
Single IGBTs - 448-IKA06N60TXKSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 10A 28W Through Hole PG-TO220-3-31

IGBT Trench Field Stop 600V 10A 28W Through Hole PG-TO220-3-31

Buy Now Datasheet
IGBTs - 2737442 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2737442
IGBTs 2737442
Infineon IKA06N60TXKSA1 IGBT

Infineon IKA06N60TXKSA1 IGBT

Supplier's Site
IGBTs - 2737443 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2737443
IGBTs 2737443
Infineon IKA06N60TXKSA1 IGBT

Infineon IKA06N60TXKSA1 IGBT

Supplier's Site
IGBTs - Single - IKA06N60TXKSA1 - 1045260-IKA06N60TXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKA06N60TXKSA1
1045260-IKA06N60TXKSA1
IGBTs - Single - IKA06N60TXKSA1 1045260-IKA06N60TXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045260-IKA06N60TXKS A1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 123ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 42nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO220-3 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 28W Pulsed Collector Current: 18A Collector-emitter saturation voltage(Max): 2.05V @ 15V, 6A Total Switching Energy(Ets): 200μJ Turn-on and Turn-off delay time: 9.4ns/130ns Testing Conditions: 400V, 6A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045260-IKA06N60TXKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 123ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 42nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO220-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 28W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 2.05V @ 15V, 6A
Total Switching Energy(Ets): 200μJ
Turn-on and Turn-off delay time: 9.4ns/130ns
Testing Conditions: 400V, 6A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IKA06N60TXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IKA06N60TXKSA1
Discrete Semiconductor Products - Transistors - IGBTs IKA06N60TXKSA1
IGBT 600V 10A 28W TO220-3

IGBT 600V 10A 28W TO220-3

Supplier's Site
Trans, Igbt, 600V, 10A, 28W, To-220Fp Rohs Compliant Infineon - 38AJ3748 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Igbt, 600V, 10A, 28W, To-220Fp Rohs Compliant Infineon
38AJ3748
Trans, Igbt, 600V, 10A, 28W, To-220Fp Rohs Compliant Infineon 38AJ3748
TRANS, IGBT, 600V, 10A, 28W, TO-220FP ROHS COMPLIANT: YES

TRANS, IGBT, 600V, 10A, 28W, TO-220FP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IKA06N60TXKSA1 IKA06N60TXKSA1 448-IKA06N60TXKSA1-ND 2737442 1045260-IKA06N60TXKSA1 IKA06N60TXKSA1 38AJ3748
Product Name 600V 10A 28W TO220 IGBT Transistor Single IGBTs IGBTs IGBTs - Single - IKA06N60TXKSA1 Discrete Semiconductor Products - Transistors - IGBTs Trans, Igbt, 600V, 10A, 28W, To-220Fp Rohs Compliant Infineon
PD 28 milliwatts 28000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Tube PG-TO22-3 TO-220; TO-220-3 Full Pack PG-TO220-3 SOT3; PG-TO220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data