Infineon Technologies AG Single IGBTs IGW50N65H5FKSA1

Description
IGBT 650V 80A 305W Through Hole PG-TO247-3
Request a Quote Datasheet
Description
IGBT 650V 80A 305W Through Hole PG-TO247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IGW50N65H5FKSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT 650V 80A 305W Through Hole PG-TO247-3

IGBT 650V 80A 305W Through Hole PG-TO247-3

Buy Now Datasheet
IGBTs - Single - IGW50N65H5FKSA1 - 776692-IGW50N65H5FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IGW50N65H5FKSA1
776692-IGW50N65H5FKSA1
IGBTs - Single - IGW50N65H5FKSA1 776692-IGW50N65H5FKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776692-IGW50N65H5FKS A1 Series: TrenchStop Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 305W Current - Collector Pulsed (Icm): 150A Switching Energy: 520μJ (on), 180μJ (off) Input Type: Standard Gate Charge: 120nC Td (on/off) @ 25°C: 21ns/180ns Test Condition: 400V, 25A, 12 Ohm, 15V Family Name: IGW50N65H5 Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO247-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 50A Alternative Parts (Cross-Reference): NGTB40N65IHL2WG; IXYH40N65C3; IXYH40N65C3H1; STGW40H65FB; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776692-IGW50N65H5FKSA1
Series: TrenchStop
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 305W
Current - Collector Pulsed (Icm): 150A
Switching Energy: 520μJ (on), 180μJ (off)
Input Type: Standard
Gate Charge: 120nC
Td (on/off) @ 25°C: 21ns/180ns
Test Condition: 400V, 25A, 12 Ohm, 15V
Family Name: IGW50N65H5
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO247-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 50A
Alternative Parts (Cross-Reference): NGTB40N65IHL2WG; IXYH40N65C3; IXYH40N65C3H1; STGW40H65FB;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - IGW50N65H5FKSA1 - Rochester Electronics
Newburyport, MA, United States
IGW50N65 - Discrete IGBT without Anti-Parallel Diode

IGW50N65 - Discrete IGBT without Anti-Parallel Diode

Supplier's Site Datasheet
Singapore, Singapore
650V 80A IGBT Transistor
279-IGW50N65H5FKSA1
650V 80A IGBT Transistor 279-IGW50N65H5FKSA1
IGBT 650V 80A TO247-3 Product overview: IGW50N65H5FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW50N65H5FKSA1 can be used for catalog matching and distributor lookup.

IGBT 650V 80A TO247-3 Product overview: IGW50N65H5FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW50N65H5FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IGW50N65H5FKSA1
IGBT Transistors IGW50N65H5FKSA1
IGBT Transistors IGBT PRODUCTS

IGBT Transistors IGBT PRODUCTS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IGW50N65H5FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IGW50N65H5FKSA1
Discrete Semiconductor Products - Transistors - IGBTs IGW50N65H5FKSA1
IGBT 650V 80A TO247-3

IGBT 650V 80A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IGW50N65H5FKSA1-ND 776692-IGW50N65H5FKSA1 IGW50N65H5FKSA1 279-IGW50N65H5FKSA1 IGW50N65H5FKSA1 IGW50N65H5FKSA1
Product Name Single IGBTs IGBTs - Single - IGW50N65H5FKSA1 650V 80A IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data