Infineon Technologies AG IGBTs - Single - IKU04N60RBKMA1 IKU04N60RBKMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045281-IKU04N60RBKM A1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 43ns IGBT Type: Trench Input Type: Standard Gate Charge: 27nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO251-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 75W Pulsed Collector Current: 12A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 4A Total Switching Energy(Ets): 240μJ Turn-on and Turn-off delay time: 14ns/146ns Testing Conditions: 400V, 4A, 43 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045281-IKU04N60RBKM A1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 43ns IGBT Type: Trench Input Type: Standard Gate Charge: 27nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO251-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 75W Pulsed Collector Current: 12A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 4A Total Switching Energy(Ets): 240μJ Turn-on and Turn-off delay time: 14ns/146ns Testing Conditions: 400V, 4A, 43 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IKU04N60RBKMA1 - 1045281-IKU04N60RBKMA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKU04N60RBKMA1
1045281-IKU04N60RBKMA1
IGBTs - Single - IKU04N60RBKMA1 1045281-IKU04N60RBKMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045281-IKU04N60RBKM A1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 43ns IGBT Type: Trench Input Type: Standard Gate Charge: 27nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO251-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 75W Pulsed Collector Current: 12A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 4A Total Switching Energy(Ets): 240μJ Turn-on and Turn-off delay time: 14ns/146ns Testing Conditions: 400V, 4A, 43 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045281-IKU04N60RBKMA1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 43ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 27nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO251-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 75W
Pulsed Collector Current: 12A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 4A
Total Switching Energy(Ets): 240μJ
Turn-on and Turn-off delay time: 14ns/146ns
Testing Conditions: 400V, 4A, 43 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 8A 75W IGBT Transistor
279-IKU04N60RBKMA1
600V 8A 75W IGBT Transistor 279-IKU04N60RBKMA1
IGBT 600V 8A 75W TO251-3 Product overview: IKU04N60RBKMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 75W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 8A, 75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKU04N60RBKMA1 can be used for catalog matching and distributor lookup.

IGBT 600V 8A 75W TO251-3 Product overview: IKU04N60RBKMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 75W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 8A, 75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKU04N60RBKMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1045281-IKU04N60RBKMA1 279-IKU04N60RBKMA1
Product Name IGBTs - Single - IKU04N60RBKMA1 600V 8A 75W IGBT Transistor
VCE(on) 2.1 volts
Unlock Full Specs
to access all available technical data