IKWH60N65WR6 is a 650 V, 60 A reverse conducting IGBT with a monolithically integrated diode in a PG-TO247-3-STD-NN4.8
650 V, 60 A IGBT with anti-parallel diode in TO-247-3-HCC package
High speed 650 V, 60 A reverse conducting TRENCHSTOP™ 5 WR6 IGBT in high creepage and clearance TO-247-3-HCC package. It is specifically optimized for PFC for RAC / CAC and Welding inverter application. Excellent price/performance ratio of WR6 IGBT allows access to the high performance technology also for cost sensitive customers. WR6 is offering lowest VCEsat, and Esw which allows the switching frequency up to 75 kHz. WR6 IGBT also enable more reliable design with the increased clearances and creepage distances.
Summary of Features
Benefits
Applications
TO-247-3 IGBT Transistors / Modules ROHS
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors |
| Product Number | IKWH60N65WR6 | IKWH60N65WR6 |
| Product Name | IGBT Discretes | Transistors |
| VCE(on) | 650 volts | |
| Switching Speed | 20 to 75 kHz | |
| tr | 28 ns |