Infineon Technologies AG IGBTs IKQ100N60TXKSA1

Description
Infineon IKQ100N60TXKSA1 IGBT
Request a Quote Datasheet
Description
Infineon IKQ100N60TXKSA1 IGBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 2156664 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2156664
IGBTs 2156664
Infineon IKQ100N60TXKSA1 IGBT

Infineon IKQ100N60TXKSA1 IGBT

Supplier's Site
IGBTs - 2156665 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2156665
IGBTs 2156665
Infineon IKQ100N60TXKSA1 IGBT

Infineon IKQ100N60TXKSA1 IGBT

Supplier's Site
IGBTs - 2156665P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon IKQ100N60TXKSA1 IGBT

Infineon IKQ100N60TXKSA1 IGBT

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1064844-IKQ100N60TXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1064844-IKQ100N60TXKSA1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1064844-IKQ100N60TXKSA1
Win Source Part Number: 1064844-IKQ100N60TXK SA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Tube Standard Package: 30 Power - Max: 714 W Reverse Recovery Time (trr): 230 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 160 A Current - Collector Pulsed (Icm): 400 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 100A Switching Energy: 3.1mJ (on), 2.5mJ (off) Input Type: Standard Gate Charge: 610 nC Td (on/off) @ 25°C: 30ns/290ns Test Condition: 400V, 100A, 3.6Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-46 Temperature Range - Operating: -40°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IKQ120N60TXKSA1; AUIRGP4066D1-E; IXXH75N60B3D1; STGW80V60DF; FGY75N60SMDIKQ100N60 T; SP001138296; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: INFINFIKQ100N60TXKSA 1,SP001138296,2156-I KQ100N60TXKSA1 Base Product Number: IKQ100

Win Source Part Number: 1064844-IKQ100N60TXKSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: TrenchStop™
Package: Tube
Standard Package: 30
Power - Max: 714 W
Reverse Recovery Time (trr): 230 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 160 A
Current - Collector Pulsed (Icm): 400 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 100A
Switching Energy: 3.1mJ (on), 2.5mJ (off)
Input Type: Standard
Gate Charge: 610 nC
Td (on/off) @ 25°C: 30ns/290ns
Test Condition: 400V, 100A, 3.6Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-46
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IKQ120N60TXKSA1; AUIRGP4066D1-E; IXXH75N60B3D1; STGW80V60DF; FGY75N60SMDIKQ100N60T; SP001138296;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: INFINFIKQ100N60TXKSA1,SP001138296,2156-IKQ100N60TXKSA1
Base Product Number: IKQ100

Buy Now Datasheet
Singapore, Singapore
600V 160A IGBT Transistor
279-IKQ100N60TXKSA1
600V 160A IGBT Transistor 279-IKQ100N60TXKSA1
IGBT TRENCH/FS 600V 160A TO247-3 Product overview: IKQ100N60TXKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 160A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 160A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKQ100N60TXKSA1 can be used for catalog matching and distributor lookup.

IGBT TRENCH/FS 600V 160A TO247-3 Product overview: IKQ100N60TXKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 160A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 160A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKQ100N60TXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IKQ100N60TXKSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 160A 714W Through Hole PG-TO247-3-46

IGBT Trench Field Stop 600V 160A 714W Through Hole PG-TO247-3-46

Buy Now Datasheet
Igbt, Single, 600V, 160A, To-247; Dc Collector Current Infineon - 49AC0271 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 160A, To-247; Dc Collector Current Infineon
49AC0271
Igbt, Single, 600V, 160A, To-247; Dc Collector Current Infineon 49AC0271
IGBT, SINGLE, 600V, 160A, TO-247; DC Collector Current:160A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:714W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 600V, 160A, TO-247; DC Collector Current:160A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:714W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IKQ100N60TXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IKQ100N60TXKSA1
Discrete Semiconductor Products - Transistors - IGBTs IKQ100N60TXKSA1
IGBT TRENCH/FS 600V 160A TO247-3

IGBT TRENCH/FS 600V 160A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IKQ100N60TXKSA1
IGBT Transistors IKQ100N60TXKSA1
IGBT Transistors IGBT PRODUCTS

IGBT Transistors IGBT PRODUCTS

Buy Now Datasheet
Single IGBTs IKQ100N60TXKSA1
IGBT TRENCH/FS 600V 160A TO247-3

IGBT TRENCH/FS 600V 160A TO247-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 2156664 1064844-IKQ100N60TXKSA1 279-IKQ100N60TXKSA1 IKQ100N60TXKSA1-ND 49AC0271 IKQ100N60TXKSA1 IKQ100N60TXKSA1 IKQ100N60TXKSA1
Product Name IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 600V 160A IGBT Transistor Single IGBTs Igbt, Single, 600V, 160A, To-247; Dc Collector Current Infineon Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
Polarity N-Channel
Package Type TO-247; TO-247 SOT3 Tube TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
VCES 600 volts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data