Manufacturer: Infineon Technologies
Win Source Part Number: 1185362-IKD06N60R
Packaging: Reel
Mounting Style: SMD
Reverse Recovery Time (trr): 68ns
IGBT Type: Trench
Current - Collector Pulsed (Icm): 18A
Switching Energy: 330μJ
Input Type: Standard
Gate Charge: 48nC
Test Condition: 400V, 6A, 23Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: PG-TO252-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.infineon.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: *KD06N60
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 100W
Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 6A
Td (on/off) at 25°C: 12ns/127ns
IGBT Trench 600V 12A 100W Surface Mount PG-TO252-3
IGBT TRENCH 600V 12A TO252-3 Product overview: IKD06N60R from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKD06N60R can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - IGBTs
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1185362-IKD06N60R | IKD06N60RINTR-ND | 279-IKD06N60R | IKD06N60R |
| Product Name | IGBTs - Single - IKD06N60R | Single IGBTs | 600V 12A TO252 IGBT Transistor | Integrated Circuits (ICs) - Transistors - IGBTs |
| VCES | 600 volts |