Infineon Technologies AG 1200V 50A 365W IGBT Transistor IHW25N120R2

Description
IGBT 1200V 50A 365W TO247-3 Product overview: IHW25N120R2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 365W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 365W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW25N120R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 50A 365W TO247-3 Product overview: IHW25N120R2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 365W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 365W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW25N120R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 50A 365W IGBT Transistor
279-IHW25N120R2
1200V 50A 365W IGBT Transistor 279-IHW25N120R2
IGBT 1200V 50A 365W TO247-3 Product overview: IHW25N120R2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 365W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 365W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW25N120R2 can be used for catalog matching and distributor lookup.

IGBT 1200V 50A 365W TO247-3 Product overview: IHW25N120R2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 365W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 365W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW25N120R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IHW25N120R2 - 068781-IHW25N120R2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IHW25N120R2
068781-IHW25N120R2
IGBTs - Single - IHW25N120R2 068781-IHW25N120R2
Manufacturer: Infineon Technologies Win Source Part Number: 068781-IHW25N120R2 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 60.7nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 365W Pulsed Collector Current: 75A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 25A Total Switching Energy(Ets): 1.59mJ Turn-on and Turn-off delay time: -/324ns Testing Conditions: 600V, 25A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068781-IHW25N120R2
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 60.7nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 365W
Pulsed Collector Current: 75A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 25A
Total Switching Energy(Ets): 1.59mJ
Turn-on and Turn-off delay time: -/324ns
Testing Conditions: 600V, 25A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IHW25N120R2
IGBT Transistors IHW25N120R2
IGBT Transistors REVERSE CONDUCT IGBT 1200V 25A

IGBT Transistors REVERSE CONDUCT IGBT 1200V 25A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IHW25N120R2 068781-IHW25N120R2 IHW25N120R2
Product Name 1200V 50A 365W IGBT Transistor IGBTs - Single - IHW25N120R2 IGBT Transistors
PD 365000 milliwatts 365000 milliwatts
Unlock Full Specs
to access all available technical data