IKW75N65ET7 is a 650 V, 75 A IGBT with an antiparallel diode in a TO-247-3 package. It features a collector-emitter saturation voltage of 1.65 V at 75 A and 25 °C, a maximum junction temperature of 175 °C, and a thermal resistance from junction to case of 0.45 K/W for the IGBT. The device has a gate-emitter threshold voltage of 4.3 to 5.7 V, a total gate charge of 435 nC, and a peak pulsed collector current of 225 A. The antiparallel diode has a forward voltage of 2 V at 75 A and 25 °C, with a reverse recovery time of up to 155 ns and a peak reverse recovery current of up to 43 A. The package dimensions include a body width of 15.50 to 16.30 mm and lead spacing of 5.44 mm. The part is RoHS compliant and qualified according to JEDEC standards for industrial applications.
650 V, 75 A IGBT with anti-parallel diode in TO-247 package
Hard-switching 650 V, 75 A TRENCHSTOP™ IGBT7 discrete in TO-247 package with soft EC7 diode inside. This price performance optimized range has premium controllability for the better EMI while switching losses are lower than the former technologies.
Summary of Features
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IKW75N65ET7 |
| Product Name | IGBT Discretes |
| VCE(on) | 650 volts |
| Switching Speed | 5 to 40 kHz |
| tr | 13 ns |