Infineon Technologies AG IGBTs - Single - IKW75N65EL5XKSA1 IKW75N65EL5XKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874499-IKW75N65EL5XK SA1 Series: TrenchStop™ 5 Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT - 650 V 80 A 536 W Through Hole PG-TO247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IKW75N65 Categories: Discrete Semiconductor Products Case / Package: PG-TO247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IKW75N65EL5XKSA1IN, SP001174464
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874499-IKW75N65EL5XK SA1 Series: TrenchStop™ 5 Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT - 650 V 80 A 536 W Through Hole PG-TO247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IKW75N65 Categories: Discrete Semiconductor Products Case / Package: PG-TO247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IKW75N65EL5XKSA1IN, SP001174464
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IKW75N65EL5XKSA1 - 874499-IKW75N65EL5XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKW75N65EL5XKSA1
874499-IKW75N65EL5XKSA1
IGBTs - Single - IKW75N65EL5XKSA1 874499-IKW75N65EL5XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874499-IKW75N65EL5XK SA1 Series: TrenchStop™ 5 Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT - 650 V 80 A 536 W Through Hole PG-TO247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IKW75N65 Categories: Discrete Semiconductor Products Case / Package: PG-TO247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IKW75N65EL5XKSA1IN, SP001174464

Manufacturer: Infineon Technologies
Win Source Part Number: 874499-IKW75N65EL5XKSA1
Series: TrenchStop™ 5
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 650 V 80 A 536 W Through Hole PG-TO247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IKW75N65
Categories: Discrete Semiconductor Products
Case / Package: PG-TO247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IKW75N65EL5XKSA1IN, SP001174464

Buy Now Datasheet
Singapore, Singapore
650V 75A IGBT Transistor
279-IKW75N65EL5XKSA1
650V 75A IGBT Transistor 279-IKW75N65EL5XKSA1
IGBT 650V 75A FAST DIODE TO247-3 Product overview: IKW75N65EL5XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW75N65EL5XKSA1 can be used for catalog matching and distributor lookup.

IGBT 650V 75A FAST DIODE TO247-3 Product overview: IKW75N65EL5XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW75N65EL5XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 448-IKW75N65EL5XKSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT 650V 80A 536W Through Hole PG-TO247-3

IGBT 650V 80A 536W Through Hole PG-TO247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IKW75N65EL5XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IKW75N65EL5XKSA1
Discrete Semiconductor Products - Transistors - IGBTs IKW75N65EL5XKSA1
IGBT 650V 75A FAST DIODE TO247-3

IGBT 650V 75A FAST DIODE TO247-3

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IKW75N65EL5XKSA1
IGBT Transistors IKW75N65EL5XKSA1
IGBT Transistors 650V IGBT Trenchstop 5

IGBT Transistors 650V IGBT Trenchstop 5

Buy Now Datasheet
Igbt, Single, 650V, 80A, To-247; Dc Collector Current Infineon - 12AC9679 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 80A, To-247; Dc Collector Current Infineon
12AC9679
Igbt, Single, 650V, 80A, To-247; Dc Collector Current Infineon 12AC9679
IGBT, SINGLE, 650V, 80A, TO-247; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.1V; Power Dissipation Pd:536W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 650V, 80A, TO-247; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.1V; Power Dissipation Pd:536W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 874499-IKW75N65EL5XKSA1 279-IKW75N65EL5XKSA1 448-IKW75N65EL5XKSA1-ND IKW75N65EL5XKSA1 IKW75N65EL5XKSA1 12AC9679
Product Name IGBTs - Single - IKW75N65EL5XKSA1 650V 75A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Igbt, Single, 650V, 80A, To-247; Dc Collector Current Infineon
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data