Infineon Technologies AG IGBT Discretes IKA15N65H5

Description
650 V, 15 A IGBT with anti-parallel diode in TO-220 package High Speed 650 V, 15 A hard-switching IGBT TRENCHSTOP™ 5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-220 package, is defined as "best-in-class" IGBT. Summary of Features 650 V breakthrough voltage Compared to best-in-class HighSpeed 3 family Factor 2.5 lower Qg Factor 2 reduction in switching losses 200mV reduction in VCEsat Co-packed with Rapid Si-diode technology Low COES/EOSS Mild positive temperature coefficient VCEsat Temperature stability of Vf Benefits best-in-class efficiency, resulting in lower junction and case temperature leading to higher device reliability 50 V increase in the bus voltage possible without compromising reliability Higher power density design Potential Applications Uninterruptible power supply (UPS) Industrial heating and welding Applications EV thermal management system
Request a Quote Datasheet
Description
650 V, 15 A IGBT with anti-parallel diode in TO-220 package High Speed 650 V, 15 A hard-switching IGBT TRENCHSTOP™ 5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-220 package, is defined as "best-in-class" IGBT. Summary of Features 650 V breakthrough voltage Compared to best-in-class HighSpeed 3 family Factor 2.5 lower Qg Factor 2 reduction in switching losses 200mV reduction in VCEsat Co-packed with Rapid Si-diode technology Low COES/EOSS Mild positive temperature coefficient VCEsat Temperature stability of Vf Benefits best-in-class efficiency, resulting in lower junction and case temperature leading to higher device reliability 50 V increase in the bus voltage possible without compromising reliability Higher power density design Potential Applications Uninterruptible power supply (UPS) Industrial heating and welding Applications EV thermal management system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Discretes - IKA15N65H5 - Infineon Technologies AG
Neubiberg, Germany
IGBT Discretes
IKA15N65H5
IGBT Discretes IKA15N65H5
650 V, 15 A IGBT with anti-parallel diode in TO-220 package High Speed 650 V, 15 A hard-switching IGBT TRENCHSTOP™ 5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-220 package, is defined as "best-in-class" IGBT. Summary of Features 650 V breakthrough voltage Compared to best-in-class HighSpeed 3 family Factor 2.5 lower Qg Factor 2 reduction in switching losses 200mV reduction in VCEsat Co-packed with Rapid Si-diode technology Low COES/EOSS Mild positive temperature coefficient VCEsat Temperature stability of Vf Benefits best-in-class efficiency, resulting in lower junction and case temperature leading to higher device reliability 50 V increase in the bus voltage possible without compromising reliability Higher power density design Potential Applications Uninterruptible power supply (UPS) Industrial heating and welding Applications EV thermal management system

650 V, 15 A IGBT with anti-parallel diode in TO-220 package

High Speed 650 V, 15 A hard-switching IGBT TRENCHSTOP™ 5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-220 package, is defined as "best-in-class" IGBT.


Summary of Features

  • 650 V breakthrough voltage
  • Compared to best-in-class HighSpeed 3 family
  • Factor 2.5 lower Qg
  • Factor 2 reduction in switching losses
  • 200mV reduction in VCEsat
  • Co-packed with Rapid Si-diode technology
  • Low COES/EOSS
  • Mild positive temperature coefficient VCEsat
  • Temperature stability of Vf

Benefits

  • best-in-class efficiency, resulting in lower junction and case temperature leading to higher device reliability
  • 50 V increase in the bus voltage possible without compromising reliability
  • Higher power density design

Potential Applications

  • Uninterruptible power supply (UPS)
  • Industrial heating and welding

Applications

  • EV thermal management system
Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IKA15N65H5
IGBT Transistors IKA15N65H5
IGBT Transistors ENGINEERING SAMPLES TRENCHSTOP-5 IGBT

IGBT Transistors ENGINEERING SAMPLES TRENCHSTOP-5 IGBT

Buy Now Datasheet
Transistors - IKA15N65H5 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IKA15N65H5
Transistors IKA15N65H5
TO-220-3 IGBT Transistors / Modules ROHS

TO-220-3 IGBT Transistors / Modules ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number IKA15N65H5 IKA15N65H5 IKA15N65H5
Product Name IGBT Discretes IGBT Transistors Transistors
VCE(on) 650 volts
Switching Speed 30 to 100 kHz
tr 7 ns
Unlock Full Specs
to access all available technical data