600 V IGBT with anti-parallel diode in TO263 package
High speed 600 V, 20 A hard-switching TRENCHSTOP™ IGBT3 co-packed with free-wheeling diode in a TO263 D2PAK package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses.
Summary of Features
Benefits
Potential Applications
Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 1185350-IKB20N60H3
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IGBTs 600v Hi-Speed SW IGBT Product overview: IKB20N60H3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600v. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600v. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKB20N60H3 can be used for catalog matching and distributor lookup.
IGBT Transistors 600v Hi-Speed SW IGBT
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IKB20N60H3 | 1185350-IKB20N60H3 | 279-IKB20N60H3 | IKB20N60H3 |
| Product Name | IGBT Discretes | IGBTs - Single - IKB20N60H3 | 600v IGBT Transistor | IGBT Transistors |
| VCE(on) | 600 volts | |||
| Switching Speed | 20 to 100 kHz | |||
| tr | 20 ns | |||
| tf | 11 ns |