The 650 V, 75 A hard-switching TRENCHSTOP™ 5 S5 IGBT in a TO247 package addresses applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles, circuit design complexity reduction and PCB bill of material cost optimization.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 825768-IKW75N65ES5
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IGBTs Trenchstop 5 IGBT Product overview: IKW75N65ES5 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW75N65ES5 can be used for catalog matching and distributor lookup.
IGBT Transistors Trenchstop 5 IGBT
IGBT Transistors Trenchstop 5 IGBT
INSULATED GATE BIPOLAR TRANSISTOR, 80A I(C), 650V V(BR)CES, N-CHANNEL, TO-247. FREE 2 YEAR RADWELL WARRANTY
TO-247-3 IGBTs ROHS
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | RF Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IKW75N65ES5 | 825768-IKW75N65ES5 | 279-IKW75N65ES5 | IKW75N65ES5 | IKW75N65ES5 | 108060099 | IKW75N65ES5 |
| Product Name | IGBT Discretes | IGBTs - Single - IKW75N65ES5 | IGBT Transistor | IGBT Transistors | Transistors | Transistor | Triode/MOS Tube/Transistor >> IGBTs |
| VCE(on) | 650 volts | ||||||
| Switching Speed | 10 to 30 kHz | ||||||
| tr | 46 ns | ||||||
| tf | 41 ns |