Infineon Technologies AG 1200V 30A 113W IGBT Transistor IHW15T120FKSA1

Description
IGBT 1200V 30A 113W TO247-3 Product overview: IHW15T120FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 113W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 113W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW15T120FKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 30A 113W TO247-3 Product overview: IHW15T120FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 113W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 113W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW15T120FKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 30A 113W IGBT Transistor
279-IHW15T120FKSA1
1200V 30A 113W IGBT Transistor 279-IHW15T120FKSA1
IGBT 1200V 30A 113W TO247-3 Product overview: IHW15T120FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 113W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 113W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW15T120FKSA1 can be used for catalog matching and distributor lookup.

IGBT 1200V 30A 113W TO247-3 Product overview: IHW15T120FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 113W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 113W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW15T120FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IHW15T120FKSA1 - 1045248-IHW15T120FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IHW15T120FKSA1
1045248-IHW15T120FKSA1
IGBTs - Single - IHW15T120FKSA1 1045248-IHW15T120FKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045248-IHW15T120FKS A1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 140ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 85nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 113W Pulsed Collector Current: 45A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 15A Total Switching Energy(Ets): 2.7mJ Turn-on and Turn-off delay time: 50ns/520ns Testing Conditions: 600V, 15A, 56 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 240

Manufacturer: Infineon Technologies
Win Source Part Number: 1045248-IHW15T120FKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 140ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 85nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 113W
Pulsed Collector Current: 45A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 15A
Total Switching Energy(Ets): 2.7mJ
Turn-on and Turn-off delay time: 50ns/520ns
Testing Conditions: 600V, 15A, 56 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 240

Buy Now Datasheet
Single IGBTs - IHW15T120FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IHW15T120FKSA1-ND
Single IGBTs IHW15T120FKSA1-ND
IGBT Trench Field Stop 1200V 30A 113W Through Hole PG-TO247-3-1

IGBT Trench Field Stop 1200V 30A 113W Through Hole PG-TO247-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IHW15T120FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IHW15T120FKSA1
Discrete Semiconductor Products - Transistors - IGBTs IHW15T120FKSA1
IGBT 1200V 30A 113W TO247-3

IGBT 1200V 30A 113W TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IHW15T120FKSA1 1045248-IHW15T120FKSA1 IHW15T120FKSA1-ND IHW15T120FKSA1
Product Name 1200V 30A 113W IGBT Transistor IGBTs - Single - IHW15T120FKSA1 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tube SOT3; PG-TO247-3 TO-247; TO-247-3
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube
Unlock Full Specs
to access all available technical data