Infineon Technologies AG Datasheets for Insulated Gate Bipolar Transistors (IGBT)

Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
1200 V IHM B 130mm single switch IGBT Module with Trench/Fieldstop IGBT 4 and Emitter Controlled 4 Diode - The best solution for your industry applications. With pre-applied Thermal Interface...
1200 V IHM B 130mm single switch IGBT Module with Trench/Fieldstop IGBT4 and Emitter Controlled 4 Diode - The best solution for your industry applications. Also available with Thermal Interface...
1200 V power IGBT chip The TRENCHSTOP™ IGBT combines the unique TRENCHSTOP™ and Fieldstop technology and is a benchmark in the industry. Summary of Features 1200V TRENCHSTOP™ and Fieldstop technology...
1200 V, 15 A IGBT Discrete in TO-247 package 1200 V, 15 A single HighSpeed 3 H3 in a TO247 package provides the best compromise between switching and conduction losses.
1200 V, 25 A IGBT Discrete in TO-247 package 1200 V, 25 A single HighSpeed 3 H3 in a TO247 package provides the best compromise between switching and conduction losses.
1200 V, 40 A IGBT Discrete in TO-247 package 1200 V, 40 A single HighSpeed 3 H3 in a TO247 package provides the best compromise between switching and conduction losses.
1200V IHM B 190mm single switch IGBT Module with Trench/Fieldstop IGBT4 and Emitter Controlled 4 Diode - The best solution for your industry applications. Pre-applied with Thermal Interface Material. Summary...
1200V IHMB 190mm single switch IGBT Module with Trench/Fieldstop IGBT4 and Emitter Controlled 4 Diode - The best solution for your industry applications. Also available with Thermal Interface Material. Summary...
1200V IHMB 190mm single switch IGBT Module with Trench/Fieldstop IGBT4 and Emitter Controlled 4 Diode - The best solution for your industry applications Summary of Features Extended Operation Temperature Tvj...
1700 V IHM B 130 mm single switch IGBT Module with soft-switching Trench-IGBT 4, AlSiC base-plate and enlarged diode - The best solution for your traction and industry applications. Summary...
1700 V IHM B 130 mm single switch IGBT Module with Trench/Fieldstop IGBT 4 - The best solution for your industry applications. With pre-applied Thermal Interface Material. Summary of Features...
1700 V IHM B 190 mm single switch IGBT Module with Trench/Fieldstop IGBT 4 and pre-applied Thermal Interface Material - The best solution for your industry applications. Summary of Features...
1700 V IHM B 190mm single switch IGBT Module with Trench/Fieldstop IGBT4 - The best solution for your industry applications. Summary of Features Extended operation temperature T(vj op) Low switching...
1700 V IHMB 130mm single switch IGBT Module with soft-switching Trench-IGBT 4, AlSiC base-plate and enlarged diode - The best solution for your traction and industry applications. Summary of Features...
1700V IHMB 130mm single switch IGBT Module with Trench/Fieldstop IGBT4 - The best solution for your industry applications Summary of Features Extended Operation Temperature T(vj op) Low Switching Losses; Low...
1700V IHMB 190mm single switch IGBT Module with Trench/Fieldstop IGBT4 - The best solution for your industry applications. Summary of Features Extended Operation Temperature T(vj op) Low Switching Losses; Low...
1700V IHMB 190mm single switch IGBT Module with Trench/Fieldstop IGBT4 - The best solution for your industry applications. Summary of Features Extended Operation Temperature Tvj op Low Switching Losses Low...
600 V, 10 A IGBT Discrete in TO220 package Hard-switching 600 V, 10 A single TRENCHSTOP™ IGBT3 in a TO220 package, leads to significant improvement of static as well as...
600 V, 15 A IGBT Discrete in TO220 package Hard-switching 600 V, 15 A single TRENCHSTOP™ IGBT3 in a TO220 package, leads to significant improvement of static as well as...
600 V, 15 A IGBT Discrete in TO263 package Hard-switching 600 V, 10 A single TRENCHSTOP™ IGBT3 Discrete in TO263 D2Pak package, leads to significant improvement of static...
600 V, 15 A IGBT Discrete in TO263 package Hard-switching 600 V, 15 A single TRENCHSTOP™ IGBT3 in a TO263 D2Pak package, leads to significant improvement of static...
600 V, 20 A IGBT Discrete in TO-247 package High speed 600 V, 20 A single TRENCHSTOP™ IGBT3 in a TO247 package provides the best compromise between switching and conduction...
600 V, 30 A IGBT Discrete in TO-247 package Hard-switching 600 V, 30 A TRENCHSTOP™ IGBT3 in TO-247 package for significant improvement of static as well as dynamic performance of...
600 V, 30 A IGBT Discrete in TO-247 package High speed 600 V, 30 A single TRENCHSTOP™ IGBT3 in a TO247 package provides the best compromise between switching and conduction...
600 V, 30 A IGBT3 in TO220 package High speed 600 V, 30 A single TRENCHSTOP™ IGBT3 in a TO220 package provides the best compromise between switching and conduction losses.
600 V, 30 A IGBT3 in TO263 D2Pak package High speed 600 V, 30 A single TRENCHSTOP™ IGBT3 in a TO263 D2Pak package provides the best compromise between...
600 V, 50 A IGBT Discrete in TO-247 package High speed 600 V, 50 A single TRENCHSTOP™ IGBT3 in a TO247 package provides the best compromise between switching and conduction...
600 V, 50 A IGBT in TO-247 package Hard-switching 600 V, 50 A single TRENCHSTOP™ IGBT3 in a TO-247 package, leads to significant improvement of static as well as dynamic...
600 V, 6 A IGBT Discrete in TO220 package Hard-switching 600 V, 6 A single TRENCHSTOP™ IGBT3 in a TO220 package, leads to significant improvement of static as well as...
600 V, 6 A IGBT Discrete in TO252 package Hard-switching 600 V, 6 A single TRENCHSTOP™ IGBT3 in a TO252 package, leads to significant improvement of static as well as...
62 mm 1700 V, 600 A single switch IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled diode. Summary of Features Extended Operation Temperature Tvj op Low VCEsat Unbeatable...
650 V IGBT in TO-247 package The 650 V, 50 A hard-switching IGBT TRENCHSTOP™ 5 in TO-247 package redefines “Best-in-class” IGBT by providing unmatched performance in terms of efficiency for...
650 V, 15 A IGBT with anti-parallel diode in TO-247 package The 650 V, 15 A high speed switching TRENCHSTOP™ 5 in D2Pak (TO263) package single IGBT, addressing...
650 V, 20 A IGBT with anti-parallel diode in TO263 package The 650 V, 20 A high speed switching TRENCHSTOP™ 5 in D2Pak (TO263) package single IGBT addressing...
650 V, 40 A IGBT Discrete in TO-247 package Hard- switching 650 V, 40 A TRENCHSTOP™5 IGBT discrete in TO-247 package for high efficiency demands. Summary of Features 650V breakthrough...
650 V, 50 A IGBT Discrete in TO-263 package High speed 650 V, 50 A soft-switching TRENCHSTOP™ 5 in D2Pak (TO263) package IGBT, addressing applications switching between...
650 V, 50 A IGBT with anti-parallel diode in TO-263 package High speed 650 V, 50 A hard-switching TRENCHSTOP™ 5 in D2Pak (TO-263) package IGBT, redefines “Best-in-class”
EconoDUAL™ 3 1200 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 Diode, NTC, integrated shunts, PressFIT contact technology, and pre-applied Thermal Interface Material. Summary of Features...
EconoDUAL™ 3 1200 V, 750 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC, integrated shunts and PressFIT contact technology. Summary of Features Highest power density Tvj...
EconoPACK™ 2 1200 V, 75 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC (alternative mechnically compatible to an IGBT3 module). Summary of Features TRENCHSTOP™ IGBT7...
EconoPACK™ 2 1700 V, 300 A dual IGBT Module with TRENCHSTOP™IGBT4, current sense shunts, Emitter controlled Diode, NTC, PressFIT and pre-applied Thermal Interface Material. Summary of Features High Power and...
Hard-switching 1200 V, 100 A single TRENCHSTOP™ IGBT7 S7 discrete in TO-247 package which offers low VCEsat to achieve very low conduction losses in target applications. Summary of Features...
Hard-switching 1200 V, 120 A single TRENCHSTOP™ IGBT7 S7 discrete in TO-247 package which offers low VCEsat to achieve very low conduction losses in target applications. Summary of Features...
Hard-switching 1200 V, 15 A single TRENCHSTOP™ IGBT7 S7 discrete in TO-263 package which offers low VCEsat to achieve very low conduction losses in target applications. Summary of Features...
Hard-switching 1200 V, 3 A single TRENCHSTOP™ IGBT7 S7 discrete in TO-252 package which offers low VCEsat to achieve very low conduction losses in target applications. Summary of Features...
Hard-switching 1200 V, 75 A single TRENCHSTOP™ IGBT7 S7 discrete in TO-247 package which offers low VCEsat to achieve very low conduction losses in target applications. Summary of Features...
Hard-switching 1200 V, 8 A single TRENCHSTOP™ IGBT7 S7 discrete in TO-252 package which offers low VCEsat to achieve very low conduction losses in target applications. Summary of Features...
Hard-switching 1200 V, 8 A single TRENCHSTOP™ IGBT7 S7 discrete in TO-263 package which offers low VCEsat to achieve very low conduction losses in target applications. Summary of Features...
High speed 600 V, 20 A single TRENCHSTOP™ IGBT3 in a TO220 package provides the best compromise between switching and conduction losses. The key feature of this family is a...
High speed 600 V, 40 A single TRENCHSTOP™ IGBT3 in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a...
HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product derivate FS820R08A6P2LB has long AC power terminals...
HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. Find appropriate Automotive EiceDRIVER™. Summary of Features Blocking Voltage...
IHM B 1700 V, 2400 A 190 mm single switch IGBT Module with soft-switching TRENCHSTOP™ IGBT 4 and Emitter Controlled diode. Summary of Features Extended Operation Temperature Tvj op...
IHM B 1700 V, 2400 A 190 mm single switch IGBT Module with Trench/Fieldstop IGBT 4 - The best solution for your industry applications. With pre-applied Thermal Interface Material. Summary...
IHM B 1700 V, 3600 A 190 mm single switch IGBT Module with soft-switching TRENCHSTOP™ IGBT4, AlSiC base-plate and enlarged diode. Summary of Features Extended Operation Temperature Tvj op...
IHV 4500 V, 1000 A 130 mm single switch IGBT Module with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate. Summary of Features High DC Stability High...
IHV 4500 V, 800 A 130 mm single switch IGBT Module with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate. Summary of Features High DC Stability High...
IHV 4500V, 1200 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate. Summary of Features High DC stability High short...
IHV 4500V, 1500 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate. Summary of Features High DC stability High short...
IHV 6500 V, 1000 A, 190mm single switch IGBT Module with IGBT4 Trench field stop technology - The best solution for your HVDC-VSC, traction and industry applications. Summary of Features...
IHV 6500 V, 250 A 73 mm single switch IGBT Module with IGBT 3 and emitter controlled 3 diode. Summary of Features Low VCEsat AlSiC base plate for increased...
IHV 6500 V, 400 A 130 mm single switch IGBT Module with IGBT3 and emitter controlled 3 diode. Summary of Features Low VCEsat AlSiC Base Plate for increased Thermal...
IHV 6500 V, 500 A 130 mm single switch IGBT Module with IGBT3. Summary of Features Low V(cesat) AlSiC Base Plate for increased Thermal Cycling Capability Extended Storage Temperature down...
IHV 6500 V, 600 A 190 mm single switch IGBT Module with IGBT3 and emitter controlled diode. Summary of Features Low VCEsat AlSiC Base Plate for increased Thermal Cycling...
IHV 6500 V, 675 A, 130 mm single switch IGBT module with IGBT4 Trench field stop technology - The best solution for your HVDC-VSC, traction and industry applications. Summary of...
IHV 6500 V, 750 A, 190mm single switch IGBT Module with IGBT3 and emitter controlled 3 diode - The best solution for your traction and industry applications. Summary of Features...
IHV B 3300 V, 1000 A 130 mm single-switch IGBT Module with TRENCHSTOP™ IGBT 3 and Emitter Controlled diode - The experienced solution for traction and industry applications. Also available...
IHV B 3300 V, 1000 A 130 mm single-switch IGBT Module with TRENCHSTOP™ IGBT 3, low switching losses and Emitter Controlled diode - The experienced solution for traction and industry...
IHV B 3300 V, 1200 A 190 mm single switch IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled 4 diode. The experienced solution for transportation and industry applications. Summary of...
IHV B 3300 V, 1500 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT 3 and Emitter Controlled diode - The experienced solution for traction and your medium voltage...
IHV B 3300 V, 1500 A 190 mm single-switch IGBT Module with TRENCHSTOP™ IGBT 3, low switching losses and Emitter Controlled diode - The experienced solution for traction and your...
IHV-B 3300 V, 1200 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT3 and Emitter controlled 3 Diode. As an alternative module, the FZ1200R33HE4D_B9 is recommended. Summary of Features...
IHV-B 3300 V, 1400 A 130 mm single switch IGBT Module with TRENCHSTOP™ IGBT4 and Emitter Controlled 4 diode. The experienced solution for traction and industry applications. Summary of Features...
IHV-B 3300 V, 1600 A 130 mm single switch IGBT Module with TRENCHSTOP™ IGBT4 and Emitter Controlled 4 diode. The experienced solution for traction and industry applications. Summary of Features...
IHV-B 3300 V, 2400 A, 190 mm single-switch IGBT Module with TRENCHSTOP™ IGBT4 and Emitter Controlled 4 diode - The experienced solution for traction and industry applications. Summary of Features...
IHV-B 3300 V, 3300 V, 825 A 130 mm single switch IGBT Module with TRENCHSTOP™ IGBT4 and Emitter Controlled 4 diode. The experienced solution for traction and industry applications. Summary...
IHV-B 4500 V, 1200 A 190 mm single switch IGBT Module with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate - The best solution for your HVDC...
IHV-B 4500 V, 1200 A 190 mm single switch IGBT Module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode and isolated AlSiC Base Plate - The best solution for your industry...
IHV-B 4500 V, 1800 A 190 mm single switch IGBT Module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode and isolated AlSiC Base Plate - The best solution for your HVDC...
IHV-B 4500 V, 1800 A 190 mm single switch IGBT Module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode and isolated AlSiC Base Plate - The best solution for your industry...
Infineon’s HighSpeed 3 family provides the best compromise between switching and conduction losses for frequencies between 25kHz and 70kHz. The key feature of this family is a MOSFET-like turn-off switching...
Infineon’s L5 low saturation voltage (V CE(sat)) TRENCHSTOP™ IGBT family has been specifically optimized for low switching frequencies ranging from 50Hz to 20kHz. Optimization of the carrier profile of...
Infineon’s new TRENCHSTOP™5 IGBT technology redefines “Best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications. The new family is a major breakthrough in IGBT innovation...
MIPAQ™ base 1200 V, 100 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, current sense shunts, emitter controlled HE diode and NTC. Summary of Features Compact modules with a height of...
MIPAQ™ base 1200 V, 150 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, current sense shunts, Emitter controlled Diode and NTC. Summary of Features Compact modules with a height of only...
MIPAQ™ base 1200 V, 200 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, 0.525 mΩ current sense shunts, Emitter controlled Diode and NTC. Also available with pre-applied Thermal Interface Material. Summary...
MIPAQ™ base 1200 V, 200 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, 0.525 mΩ current sense shunts, Emitter controlled Diode, NTC and pre-applied Thermal Interface Material. Summary of Features Compact...
MIPAQ™ base 1200 V, 200 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, 1.00 mΩ current sense shunts, Emitter controlled Diode and NTC. Summary of Features Compact modules with a height...
MIPAQ™ base 1200 V, 75 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, current sense shunts, emitter controlled 4 diode and NTC. Summary of Features Compact modules with a height of...
MIPAQ™ base 1700V sixpack IGBT Module with Trench/Fieldstop IGBT4, current sense shunts, Emitter controlled Diode, NTC, PressFIT and pre applied Thermal Interface Material. Summary of Features High Power and Thermal...
Our latest EDT3 devices offer voltage classes of 750 V and 1200 V, delivering unprecedented output current for main inverter applications in low-cost and high-performance vehicles. With the ability to...
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS950R08A6P2B comes with a PinFin...
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS950R08A6P2LB comes with a PinFin...
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The direct cooled baseplate with PinFin structure in...
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS770R08A6P2B comes with a baseplate with...
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS770R08A6P2LB comes with a baseplate with...
The TRENCHSTOP™ IGBT combines the unique TRENCHSTOP™ and Fieldstop technology and is a benchmark in the industry. Summary of Features 1200V TRENCHSTOP™ and Fieldstop technology Low switching losses Soft turn-off...
The TRENCHSTOP™ IGBT combines the unique TRENCHSTOP™ and Fieldstop technology and is a benchmark in the industry. Summary of Features Low turn-off losses Short tail current Positive temperature coefficient Easy...
The TRENCHSTOP™ IGBT combines the unique TRENCHSTOP™ and Fieldstop technology and is a benchmark in the industry. Summary of Features Positive temperature coefficient Easy paralleling Qualified according to JEDEC for...

<< Prev Next >>