Infineon Technologies AG 1200V 9.6A 62.5W TO220 IGBT Transistor IKB03N120H2

Description
IGBT 1200V 9.6A 62.5W TO220-3 Product overview: IKB03N120H2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 9.6A, 62.5W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 9.6A, 62.5W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKB03N120H2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 9.6A 62.5W TO220-3 Product overview: IKB03N120H2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 9.6A, 62.5W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 9.6A, 62.5W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKB03N120H2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 9.6A 62.5W TO220 IGBT Transistor
279-IKB03N120H2
1200V 9.6A 62.5W TO220 IGBT Transistor 279-IKB03N120H2
IGBT 1200V 9.6A 62.5W TO220-3 Product overview: IKB03N120H2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 9.6A, 62.5W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 9.6A, 62.5W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKB03N120H2 can be used for catalog matching and distributor lookup.

IGBT 1200V 9.6A 62.5W TO220-3 Product overview: IKB03N120H2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 9.6A, 62.5W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 9.6A, 62.5W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKB03N120H2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IKB03N120H2 - 068785-IKB03N120H2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKB03N120H2
068785-IKB03N120H2
IGBTs - Single - IKB03N120H2 068785-IKB03N120H2
Manufacturer: Infineon Technologies Win Source Part Number: 068785-IKB03N120H2 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 42ns Input Type: Standard Gate Charge: 22nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-3-2 Maximum Current Collector: 9.6A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 62.5W Pulsed Collector Current: 9.9A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 3A Total Switching Energy(Ets): 290μJ Turn-on and Turn-off delay time: 9.2ns/281ns Testing Conditions: 800V, 3A, 82 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068785-IKB03N120H2
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 42ns
Input Type: Standard
Gate Charge: 22nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-3-2
Maximum Current Collector: 9.6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 62.5W
Pulsed Collector Current: 9.9A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 3A
Total Switching Energy(Ets): 290μJ
Turn-on and Turn-off delay time: 9.2ns/281ns
Testing Conditions: 800V, 3A, 82 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IKB03N120H2
IGBT Transistors IKB03N120H2
IGBT Transistors HIGH SPEED 2 TECH 1200V 3A

IGBT Transistors HIGH SPEED 2 TECH 1200V 3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IKB03N120H2 068785-IKB03N120H2 IKB03N120H2
Product Name 1200V 9.6A 62.5W TO220 IGBT Transistor IGBTs - Single - IKB03N120H2 IGBT Transistors
PD 62500 milliwatts 62500 milliwatts
Unlock Full Specs
to access all available technical data