IKQ50N120CH3 is a 1200 V, 50 A third-generation IGBT with a co-packed emitter-controlled anti-parallel diode, packaged in PG-TO247-3-46. It has a collector-emitter saturation voltage of up to 2.35 V at 25°C and 50 A, a maximum junction temperature of 175°C, and a thermal resistance from junction to case of 0.23 K/W. The gate-emitter threshold voltage ranges from 5.1 V to 6.5 V, and the device meets industry validation requirements for industrial applications. The package dimensions follow the TO-247 form factor with a collector pin length of 19.8 mm to 20.1 mm.
1200 V, 50 A IGBT with anti-parallel diode in TO-247PLUS package
Hard-switching 1200 V, 50 A HighSpeed 3 H3 with anti-parallel diode in TO-247PLUS package. The TO-247PLUS has the same outer dimensions as the industry standard TO-247, but due to the absence of the screw hole, allows up to 75A in 1200 V co-packed with full rated 75A diode.
Summary of Features
Benefits
Applications
Designers who used this product also designed with
Low switching losses IGBT in Highspeed3 technology copacked with soft, fast recovery full current rated anti-parallel Emitter Controlled diode Product overview: IKQ50N120CH3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKQ50N120CH3 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 825758-IKQ50N120CH3
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IKQ50N120CH3 | 279-IKQ50N120CH3 | 825758-IKQ50N120CH3 |
| Product Name | IGBT Discretes | IGBT Transistor | IGBTs - Single - IKQ50N120CH3 |
| VCE(on) | 1200 volts | ||
| Switching Speed | 18 to 60 kHz | ||
| tr | 32 ns |