600 V, 15 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package
RC Drives 2 600 V, 15 A IGBT Discrete in PG-TO252-3 package. RC-D2 with the monolithically integrated diode offers improvements of the performance, controllability and reliability compared to the RC-DF.
Summary of Features
Improved controllability
Operating range up to 20 kHz
Humidity robust design
Short circuit capability 3 us at 400V Vcc , TC = 150 ℃
Junction tempeture 175 °C
Very tight parameter distribution
Pb free lead plating, RoHs compliant
Complete product spectrum and SPICE models
Benefits
Low switching loses on competitive price
Improved controllability
Humidity Ruggedness improvement
Easy to design in products – drop in SMD replacement in DPAK and SOT
High system realibility
Enable inverterization of Small Appliance application with SOT
Applications
Hood fan
Mixer - variable speed DC and SRM motors
Refrigeration and freezing
Residential air conditioning: Smart and efficient cooling
Washing and drying
600 V, 15 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package
RC Drives 2 600 V, 15 A IGBT Discrete in PG-TO252-3 package. RC-D2 with the monolithically integrated diode offers improvements of the performance, controllability and reliability compared to the RC-DF.
Summary of Features
- Improved controllability
- Operating range up to 20 kHz
- Humidity robust design
- Short circuit capability 3 us at 400V Vcc , TC = 150 ℃
- Junction tempeture 175 °C
- Very tight parameter distribution
- Pb free lead plating, RoHs compliant
- Complete product spectrum and SPICE models
Benefits
- Low switching loses on competitive price
- Improved controllability
- Humidity Ruggedness improvement
- Easy to design in products – drop in SMD replacement in DPAK and SOT
- High system realibility
- Enable inverterization of Small Appliance application with SOT
Applications
- Hood fan
- Mixer - variable speed DC and SRM motors
- Refrigeration and freezing
- Residential air conditioning: Smart and efficient cooling
- Washing and drying