Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Single IKW40N120CS6XKSA1

Description
Win Source Part Number: 1154774-IKW40N120CS6 XKSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Tube Standard Package: 30 Power - Max: 500 W Reverse Recovery Time (trr): 400 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.15V @ 15V, 40A Switching Energy: 2.55mJ (on), 1.55mJ (off) Input Type: Standard Gate Charge: 285 nC Td (on/off) @ 25°C: 27ns/315ns Test Condition: 600V, 40A, 9Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-41 Temperature Range - Operating: -40°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IKW40N120CS6; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: INFINFIKW40N120CS6XK SA1,SP001666622,2156 -IKW40N120CS6XKSA1 Base Product Number: IKW40N120
Request a Quote Datasheet
Description
Win Source Part Number: 1154774-IKW40N120CS6 XKSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Tube Standard Package: 30 Power - Max: 500 W Reverse Recovery Time (trr): 400 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.15V @ 15V, 40A Switching Energy: 2.55mJ (on), 1.55mJ (off) Input Type: Standard Gate Charge: 285 nC Td (on/off) @ 25°C: 27ns/315ns Test Condition: 600V, 40A, 9Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-41 Temperature Range - Operating: -40°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IKW40N120CS6; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: INFINFIKW40N120CS6XK SA1,SP001666622,2156 -IKW40N120CS6XKSA1 Base Product Number: IKW40N120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1154774-IKW40N120CS6XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1154774-IKW40N120CS6XKSA1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1154774-IKW40N120CS6XKSA1
Win Source Part Number: 1154774-IKW40N120CS6 XKSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Tube Standard Package: 30 Power - Max: 500 W Reverse Recovery Time (trr): 400 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.15V @ 15V, 40A Switching Energy: 2.55mJ (on), 1.55mJ (off) Input Type: Standard Gate Charge: 285 nC Td (on/off) @ 25°C: 27ns/315ns Test Condition: 600V, 40A, 9Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-41 Temperature Range - Operating: -40°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IKW40N120CS6; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: INFINFIKW40N120CS6XK SA1,SP001666622,2156 -IKW40N120CS6XKSA1 Base Product Number: IKW40N120

Win Source Part Number: 1154774-IKW40N120CS6XKSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: TrenchStop™
Package: Tube
Standard Package: 30
Power - Max: 500 W
Reverse Recovery Time (trr): 400 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2.15V @ 15V, 40A
Switching Energy: 2.55mJ (on), 1.55mJ (off)
Input Type: Standard
Gate Charge: 285 nC
Td (on/off) @ 25°C: 27ns/315ns
Test Condition: 600V, 40A, 9Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-41
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IKW40N120CS6;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: INFINFIKW40N120CS6XKSA1,SP001666622,2156-IKW40N120CS6XKSA1
Base Product Number: IKW40N120

Buy Now Datasheet
Single IGBTs - IKW40N120CS6XKSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 80A 500W Through Hole PG-TO247-3-41

IGBT Trench Field Stop 1200V 80A 500W Through Hole PG-TO247-3-41

Buy Now Datasheet
Singapore, Singapore
1200V 80A IGBT Transistor
279-IKW40N120CS6XKSA1
1200V 80A IGBT Transistor 279-IKW40N120CS6XKSA1
IGBT TRENCH/FS 1200V 80A TO247-3 Product overview: IKW40N120CS6XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW40N120CS6XKSA 1 can be used for catalog matching and distributor lookup.

IGBT TRENCH/FS 1200V 80A TO247-3 Product overview: IKW40N120CS6XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW40N120CS6XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt, 1.2Kv, 80A, 500W, To-247; Dc Collector Current Infineon - 93AC7073 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 1.2Kv, 80A, 500W, To-247; Dc Collector Current Infineon
93AC7073
Igbt, 1.2Kv, 80A, 500W, To-247; Dc Collector Current Infineon 93AC7073
IGBT, 1.2KV, 80A, 500W, TO-247; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:500W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 1.2KV, 80A, 500W, TO-247; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:500W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - IGBTs - IKW40N120CS6XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - IGBTs
IKW40N120CS6XKSA1
Integrated Circuits (ICs) - Transistors - IGBTs IKW40N120CS6XKSA1
Integrated Circuits (ICs) - Transistors - IGBTs

Integrated Circuits (ICs) - Transistors - IGBTs

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IKW40N120CS6XKSA1
IGBT Transistors IKW40N120CS6XKSA1
IGBT Transistors INDUSTRY 14

IGBT Transistors INDUSTRY 14

Buy Now Datasheet
Single IGBTs IKW40N120CS6XKSA1
IGBT TRENCH/FS 1200V 80A TO247-3

IGBT TRENCH/FS 1200V 80A TO247-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1154774-IKW40N120CS6XKSA1 IKW40N120CS6XKSA1-ND 279-IKW40N120CS6XKSA1 93AC7073 IKW40N120CS6XKSA1 IKW40N120CS6XKSA1 IKW40N120CS6XKSA1
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs 1200V 80A IGBT Transistor Igbt, 1.2Kv, 80A, 500W, To-247; Dc Collector Current Infineon Integrated Circuits (ICs) - Transistors - IGBTs IGBT Transistors Single IGBTs
VCES 1200 volts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type SOT3 TO-247; TO-247-3 Tube TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data