650 V, 40 A IGBT with anti-parallel diode in TO-263 package
Hard-switching 650 V, 40 A TRENCHSTOP™ 5 high speed IGBT in D2Pak (TO263) package with full rated current Rapid 1 fast and soft anti parallel diode, addressing applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles, circuit design complexity reduction and PCB bill of material cost optimization.
Summary of Features
Very low VCEsat of 1.35 V at 25°C, 20% lower than TRENCHSTOP™ 5 H5
ICn=four times nominal current (100°C Tc)
Soft current fall characteristics with no tail current
Symmetrical, low voltage overshoot
Gate voltage under control (no oscillation). No risk of unwanted turn-on of device and no need for gate clamping
Maximum junction temperature Tvj = 175°C
Qualified according to JEDEC standards
Benefits
VCE(peak) clamping circuits not required
Suitable for use with single turn-on / turn-off gate resistor
No need for gate clamping components
Gate drivers with Miller clamping not required
Reduction in the EMI filtering needed
Excellent for paralleling
Applications
Energy Storage Systems
Uninterruptible power supplies (UPS)
650 V, 40 A IGBT with anti-parallel diode in TO-263 package
Hard-switching 650 V, 40 A TRENCHSTOP™ 5 high speed IGBT in D2Pak (TO263) package with full rated current Rapid 1 fast and soft anti parallel diode, addressing applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles, circuit design complexity reduction and PCB bill of material cost optimization.
Summary of Features
- Very low VCEsat of 1.35 V at 25°C, 20% lower than TRENCHSTOP™ 5 H5
- ICn=four times nominal current (100°C Tc)
- Soft current fall characteristics with no tail current
- Symmetrical, low voltage overshoot
- Gate voltage under control (no oscillation). No risk of unwanted turn-on of device and no need for gate clamping
- Maximum junction temperature Tvj = 175°C
- Qualified according to JEDEC standards
Benefits
- VCE(peak) clamping circuits not required
- Suitable for use with single turn-on / turn-off gate resistor
- No need for gate clamping components
- Gate drivers with Miller clamping not required
- Reduction in the EMI filtering needed
- Excellent for paralleling
Applications
- Energy Storage Systems
- Uninterruptible power supplies (UPS)