Infineon Technologies AG IGBT Discretes IHW50N65R5

Description
650 V, 50 A IGBT Discretes with anti-parallel diode in TO-247 package The Reverse Conducting R5 650 V, 50 A RC-H5 IGBTs with monolithically integrated reverse conducting diode in a TO247 package has been optimized for the demanding requirements of Induction Cooking applications. With a monolithically integrated diode, the 650 V RC-H5 IGBTs are perfectly suited for soft switching applications such as induction cooking stoves and inverterized microwave ovens. The RC-H5 IGBT complement the previous generation of reverse conduction IGBTs and extend the performance leadership of the RC-H family, focusing on system efficiency and reliability. Summary of Features Lowest V CE(sat) and optimized E off for loss reduction up to 30% compared to previous generation 650 V blocking voltage Hard switching capable Benefits Best-in-class efficiency, resulting in lower junction and case temperature for higher device reliability 50 V higher voltage possible for increased reliability Performs well in designs with higher switching frequencies up to 40 kHz Applications Microwave ovens Smart induction cooktop – precise and efficient heating control Designers who used this product also designed with 2ED21824S06J | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant 2ED21824S06J | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant 2ED21824S06J | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant
Request a Quote Datasheet
Description
650 V, 50 A IGBT Discretes with anti-parallel diode in TO-247 package The Reverse Conducting R5 650 V, 50 A RC-H5 IGBTs with monolithically integrated reverse conducting diode in a TO247 package has been optimized for the demanding requirements of Induction Cooking applications. With a monolithically integrated diode, the 650 V RC-H5 IGBTs are perfectly suited for soft switching applications such as induction cooking stoves and inverterized microwave ovens. The RC-H5 IGBT complement the previous generation of reverse conduction IGBTs and extend the performance leadership of the RC-H family, focusing on system efficiency and reliability. Summary of Features Lowest V CE(sat) and optimized E off for loss reduction up to 30% compared to previous generation 650 V blocking voltage Hard switching capable Benefits Best-in-class efficiency, resulting in lower junction and case temperature for higher device reliability 50 V higher voltage possible for increased reliability Performs well in designs with higher switching frequencies up to 40 kHz Applications Microwave ovens Smart induction cooktop – precise and efficient heating control Designers who used this product also designed with 2ED21824S06J | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant 2ED21824S06J | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant 2ED21824S06J | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Discretes - IHW50N65R5 - Infineon Technologies AG
Neubiberg, Germany
IGBT Discretes
IHW50N65R5
IGBT Discretes IHW50N65R5
650 V, 50 A IGBT Discretes with anti-parallel diode in TO-247 package The Reverse Conducting R5 650 V, 50 A RC-H5 IGBTs with monolithically integrated reverse conducting diode in a TO247 package has been optimized for the demanding requirements of Induction Cooking applications. With a monolithically integrated diode, the 650 V RC-H5 IGBTs are perfectly suited for soft switching applications such as induction cooking stoves and inverterized microwave ovens. The RC-H5 IGBT complement the previous generation of reverse conduction IGBTs and extend the performance leadership of the RC-H family, focusing on system efficiency and reliability. Summary of Features Lowest V CE(sat) and optimized E off for loss reduction up to 30% compared to previous generation 650 V blocking voltage Hard switching capable Benefits Best-in-class efficiency, resulting in lower junction and case temperature for higher device reliability 50 V higher voltage possible for increased reliability Performs well in designs with higher switching frequencies up to 40 kHz Applications Microwave ovens Smart induction cooktop – precise and efficient heating control Designers who used this product also designed with 2ED21824S06J | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant 2ED21824S06J | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant 2ED21824S06J | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant

650 V, 50 A IGBT Discretes with anti-parallel diode in TO-247 package

The Reverse Conducting R5 650 V, 50 A RC-H5 IGBTs with monolithically integrated reverse conducting diode in a TO247 package has been optimized for the demanding requirements of Induction Cooking applications. With a monolithically integrated diode, the 650 V RC-H5 IGBTs are perfectly suited for soft switching applications such as induction cooking stoves and inverterized microwave ovens. The RC-H5 IGBT complement the previous generation of reverse conduction IGBTs and extend the performance leadership of the RC-H family, focusing on system efficiency and reliability.


Summary of Features

  • Lowest V CE(sat) and optimized E off for loss reduction up to 30% compared to previous generation
  • 650 V blocking voltage
  • Hard switching capable

Benefits

  • Best-in-class efficiency, resulting in lower junction and case temperature for higher device reliability
  • 50 V higher voltage possible for increased reliability
  • Performs well in designs with higher switching frequencies up to 40 kHz

Applications

  • Microwave ovens
  • Smart induction cooktop – precise and efficient heating control

Designers who used this product also designed with


  • 2ED21824S06J |
    Gate driver ICs
  • ICE5QR1680BG |
    CoolSET™ Quasi Resonant
  • 2ED21824S06J |
    Gate driver ICs
  • ICE5QR1680BG |
    CoolSET™ Quasi Resonant
  • 2ED21824S06J |
    Gate driver ICs
  • ICE5QR1680BG |
    CoolSET™ Quasi Resonant
Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IHW50N65R5
IGBT Transistors IHW50N65R5
IGBT Transistors IGBT PRODUCTS TrenchStop 5

IGBT Transistors IGBT PRODUCTS TrenchStop 5

Buy Now Datasheet
Transistors - IHW50N65R5 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IHW50N65R5
Transistors IHW50N65R5
IGBT Transistors IGBT PRODUCTS TrenchStop 5

IGBT Transistors IGBT PRODUCTS TrenchStop 5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number IHW50N65R5 IHW50N65R5 IHW50N65R5
Product Name IGBT Discretes IGBT Transistors Transistors
VCE(on) 650 volts
Switching Speed 20 to 150 kHz
tr 20 ns
Unlock Full Specs
to access all available technical data