Infineon Technologies AG IGBT Discretes IKW40N120H3

Description
1200 V, 40 A IGBT with anti-parallel diode in TO-247 package High speed 1200 V, 40 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO-247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Optimized diode for target applications, meaning further improvement in switching losses Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Potential Applications Uninterruptible power supply (UPS) Solutions for solar energy systems Industrial heating and welding Applications 1-phase string inverter solutions Industrial Uninterruptible power supplies (UPS) Designers who used this product also designed with TT570N16KOF | Thyristor / Diode Modules IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRS44273L | Gate driver ICs IDW40G120C5B | CoolSiC™ Schottky Diodes IKW75N65EH5 | IGBT discretes IKW50N65ES5 | IGBT discretes IGW50N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes TT570N16KOF | Thyristor / Diode Modules IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRS44273L | Gate driver ICs IDW40G120C5B | CoolSiC™ Schottky Diodes IKW75N65EH5 | IGBT discretes IKW50N65ES5 | IGBT discretes IGW50N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes 1 2
Request a Quote
Description
1200 V, 40 A IGBT with anti-parallel diode in TO-247 package High speed 1200 V, 40 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO-247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Optimized diode for target applications, meaning further improvement in switching losses Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Potential Applications Uninterruptible power supply (UPS) Solutions for solar energy systems Industrial heating and welding Applications 1-phase string inverter solutions Industrial Uninterruptible power supplies (UPS) Designers who used this product also designed with TT570N16KOF | Thyristor / Diode Modules IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRS44273L | Gate driver ICs IDW40G120C5B | CoolSiC™ Schottky Diodes IKW75N65EH5 | IGBT discretes IKW50N65ES5 | IGBT discretes IGW50N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes TT570N16KOF | Thyristor / Diode Modules IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRS44273L | Gate driver ICs IDW40G120C5B | CoolSiC™ Schottky Diodes IKW75N65EH5 | IGBT discretes IKW50N65ES5 | IGBT discretes IGW50N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IKW40N120H3 is a 1200 V, 40 A IGBT with a soft, fast recovery antiparallel diode in a TO-247-3 package, designed for high-frequency converters and uninterruptible power supplies. The device features a maximum junction temperature of 175°C, low collector-emitter saturation voltage, and low EMI. It has a thermal resistance from junction to case of 0.31 K/W for the IGBT and 1.11 K/W for the diode, and a junction-ambient thermal resistance of 40 K/W. The part is RoHS compliant and qualified according to JEDEC for target applications, but is not AEC-Q100 or AEC-Q101 qualified. The collector current is limited to 40 A at 100°C and 80 A at 25°C, with a pulsed current rating of 160 A. The gate-emitter voltage is rated up to ±20 V continuous and ±30 V transient.

Datasheet Summary
Powered by GS/AI

IKW40N120H3 is a 1200 V, 40 A IGBT with a soft, fast recovery antiparallel diode in a TO-247-3 package, designed for high-frequency converters and uninterruptible power supplies. The device features a maximum junction temperature of 175°C, low collector-emitter saturation voltage, and low EMI. It has a thermal resistance from junction to case of 0.31 K/W for the IGBT and 1.11 K/W for the diode, and a junction-ambient thermal resistance of 40 K/W. The part is RoHS compliant and qualified according to JEDEC for target applications, but is not AEC-Q100 or AEC-Q101 qualified. The collector current is limited to 40 A at 100°C and 80 A at 25°C, with a pulsed current rating of 160 A. The gate-emitter voltage is rated up to ±20 V continuous and ±30 V transient.

Suppliers

Company
Product
Description
Supplier Links
IGBT Discretes - IKW40N120H3 - Infineon Technologies AG
Neubiberg, Germany
IGBT Discretes
IKW40N120H3
IGBT Discretes IKW40N120H3
1200 V, 40 A IGBT with anti-parallel diode in TO-247 package High speed 1200 V, 40 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO-247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Optimized diode for target applications, meaning further improvement in switching losses Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Potential Applications Uninterruptible power supply (UPS) Solutions for solar energy systems Industrial heating and welding Applications 1-phase string inverter solutions Industrial Uninterruptible power supplies (UPS) Designers who used this product also designed with TT570N16KOF | Thyristor / Diode Modules IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRS44273L | Gate driver ICs IDW40G120C5B | CoolSiC™ Schottky Diodes IKW75N65EH5 | IGBT discretes IKW50N65ES5 | IGBT discretes IGW50N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes TT570N16KOF | Thyristor / Diode Modules IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRS44273L | Gate driver ICs IDW40G120C5B | CoolSiC™ Schottky Diodes IKW75N65EH5 | IGBT discretes IKW50N65ES5 | IGBT discretes IGW50N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes 1 2

1200 V, 40 A IGBT with anti-parallel diode in TO-247 package

High speed 1200 V, 40 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO-247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses.


Summary of Features

  • Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz
  • Low switching losses for high efficiency
  • Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology
  • Fast switching behavior with low EMI emissions
  • Optimized diode for target applications, meaning further improvement in switching losses
  • Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour
  • Short circuit capability
  • Offering Tj(max) of 175°C
  • Packaged with and without freewheeling diode for increased design freedom

Benefits

  • Low switching and conduction losses
  • Very good EMI behavior
  • Can be used with a small gate resistor for reduced delay time and voltage overshoot
  • High current density
  • Best-in-class 1200 V IGBT efficiency and EMI behavior

Potential Applications

  • Uninterruptible power supply (UPS)
  • Solutions for solar energy systems
  • Industrial heating and welding

Applications

  • 1-phase string inverter solutions
  • Industrial
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • TT570N16KOF |
    Thyristor / Diode Modules
  • IPZ65R045C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRS44273L |
    Gate driver ICs
  • IDW40G120C5B |
    CoolSiC™ Schottky Diodes
  • IKW75N65EH5 |
    IGBT discretes
  • IKW50N65ES5 |
    IGBT discretes
  • IGW50N65H5 |
    IGBT discretes
  • IKW40N65ES5 |
    IGBT discretes
  • TT570N16KOF |
    Thyristor / Diode Modules
  • IPZ65R045C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRS44273L |
    Gate driver ICs
  • IDW40G120C5B |
    CoolSiC™ Schottky Diodes
  • IKW75N65EH5 |
    IGBT discretes
  • IKW50N65ES5 |
    IGBT discretes
  • IGW50N65H5 |
    IGBT discretes
  • IKW40N65ES5 |
    IGBT discretes

1
2

Supplier's Site Datasheet
IGBTs - 7528347 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7528347
IGBTs 7528347
Transistor IGBT N-Ch 1200V 40A TO247

Transistor IGBT N-Ch 1200V 40A TO247

Supplier's Site
IGBTs - 7528347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor IGBT N-Ch 1200V 40A TO247

Transistor IGBT N-Ch 1200V 40A TO247

Supplier's Site
IGBTs - 9114773 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
9114773
IGBTs 9114773
Transistor IGBT N-Ch 1200V 40A TO247

Transistor IGBT N-Ch 1200V 40A TO247

Supplier's Site
Singapore, Singapore
IGBT Transistor
279-IKW40N120H3
IGBT Transistor 279-IKW40N120H3
High speed Trans IGBT Chip Product overview: IKW40N120H3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW40N120H3 can be used for catalog matching and distributor lookup.

High speed Trans IGBT Chip Product overview: IKW40N120H3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW40N120H3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IKW40N120H3 - 087381-IKW40N120H3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKW40N120H3
087381-IKW40N120H3
IGBTs - Single - IKW40N120H3 087381-IKW40N120H3
Manufacturer: Infineon Technologies Win Source Part Number: 087381-IKW40N120H3 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 355ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 185nC Family Name: IKW40N120H3 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 483W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 4.4mJ Turn-on and Turn-off delay time: 30ns/290ns Testing Conditions: 600V, 40A, 12 Ohm, 15V Alternative Parts (Cross-Reference): RJP4007ANS-00-Q6; RJP4010AGE-00-P5; TIG062E8-TL-H; Introduction Date: February 10, 2010 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 087381-IKW40N120H3
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 355ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 185nC
Family Name: IKW40N120H3
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 483W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A
Total Switching Energy(Ets): 4.4mJ
Turn-on and Turn-off delay time: 30ns/290ns
Testing Conditions: 600V, 40A, 12 Ohm, 15V
Alternative Parts (Cross-Reference): RJP4007ANS-00-Q6; RJP4010AGE-00-P5; TIG062E8-TL-H;
Introduction Date: February 10, 2010
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistors - IKW40N120H3 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IKW40N120H3
Transistors IKW40N120H3
IGBT Transistors IGBT PRODUCTS

IGBT Transistors IGBT PRODUCTS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IKW40N120H3
IGBT Transistors IKW40N120H3
IGBT Transistors IGBT PRODUCTS

IGBT Transistors IGBT PRODUCTS

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number IKW40N120H3 7528347 7528347P 279-IKW40N120H3 087381-IKW40N120H3 IKW40N120H3 IKW40N120H3
Product Name IGBT Discretes IGBTs IGBTs IGBT Transistor IGBTs - Single - IKW40N120H3 Transistors IGBT Transistors
VCE(on) 1200 volts 2.4 volts
Switching Speed 20 to 100 kHz
tr 57 ns
tf 16 ns
Package Type TO-247; PG-TO247-3 TO-247; To-247 TO-247; TO-247 Tube SOT3; PG-TO247-3
Unlock Full Specs
to access all available technical data