Infineon Technologies AG Datasheets for Insulated Gate Bipolar Transistors (IGBT)

Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
62 mm 1200 V, 450 A common emitter IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled diode. Summary of Features Highest power density Best-in-class VCEsat Tvj op =...
62 mm 1200 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled Diode. Also available with Thermal Interface Material. Summary of Features Superior solution for frequency controlled...
62 mm 1200 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4, optimized Emitter Controlled Diode and pre-applied Thermal Interface Material. Summary of Features Superior solution for frequency controlled inverter...
62 mm 1200 V, 450 A dual low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled diode. Summary of Features Highest power density Best-in-class VCEsat...
62 mm 1200 V, 600 A common emitter low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled diode. Summary of Features Highest power density Best-in-class V...
62 mm 1200 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, emitter controlled diode and pre-applied Thermal Interface Material. Summary of Features Tvj op = 150°C RoHS compliant...
62 mm 1200 V, 600 A dual low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled diode. Summary of Features Highest power density Best-in-class VCEsat...
62 mm 1200 V, 600 A dual low sat& fast trench IGBT module with TRENCHSTOP™ IGBT4 and emitter controlled diode. Also available as variation with common emitter:FF600R12KE4_ E. Summary of...
62 mm 1200 V, 800 A common emitter low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled diode. Summary of Features Highest power density Best-in-class V...
62 mm 1200 V, 800 A dual low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled 7 diode. Summary of Features Highest power density Best-in-class V...
62 mm 1700 V, 400 A half-bridge IGBT module with fast TRENCHSTOP™ IGBT4 and emitter controlled diode. Summary of Features 400A / 1700V T vj op = 150°C RoHS compliant...
62 mm 650 V, 400 A dual IGBT module with TRENCHSTOP™ IGBT4 and emitter controlled diode. Summary of Features Increased blocking voltage capability to 650 V Extended operation temperature T...
62 mm C-series 1200 V, 450 A IGBT module with emitter controlled HE diode and fast TRENCHSTOP™ IGBT4. Summary of Features Tvj op = 150°C 4 kV AC 1min...
62 mm C-series 1200 V, 600 A IGBT module with emitter controlled HE diode and fast TRENCHSTOP™ IGBT4. Summary of Features Tvj op = 150°C RoHS compliant 4 kV...
62 mm C-series 1700 V, 400 A common emitter IGBT module is the right choice for your design. This IGBT module is equipped with a fast TRENCHSTOP™ IGBT4 and Emitter...
62mm C-series 1200 V, 450 A dual IGBT module with fast TRENCHSTOP™ IGBT4 and optimized Emitter Controlled diode. Also available with pre-applied Thermal Interface Material. Summary of Features Superior solution...
62mm C-series 1200 V, 450 A dual IGBT module with trench/fieldstop IGBT4, optimized Emitter Controlled Diode and pre-applied Thermal Interface Material. Summary of Features Superior solution for frequency controlled inverter...
EconoPIM™ 2 1200 V, 100 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. The PIM (Power Integrated Modules) with integration of rectifier...
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. The PIM (Power Integrated Modules) with integration of rectifier...
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. The PIM (Power Integrated Modules) with...
EconoPIM™ 3 1200 V, 100 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. The PIM (Power Integrated Modules) with...
EconoPIM™ 3 1200 V, 150 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. The PIM (Power Integrated Modules) with integration of rectifier...
EconoPIM™ 3 1200 V, 200 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. The PIM (Power Integrated Modules) with integration of rectifier...
EasyDUAL™ 1B, 1200 V, 75 A common emitter IGBT module with TRENCHSTOP™ IGBT T7, EC7, PressFIT pin and NTC. Summary of Features Easy family with 12mm height Very low stray...
EasyDUAL™ 2B, 1200 V, 300 A common emitter IGBT module with TRENCHSTOP™ IGBT T7, EC7, Pressfit Pin, and NTC. Summary of Features Easy family with 12mm height Very low stray...
EasyPACK™ 2B 1200 V, 25 A PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Summary of Features Low VCEsat TRENCHSTOP™ IGBT7 Overload operation up to...
EasyPACK™ 2B 1200 V, 25 A PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. Summary of Features Low VCEsat TRENCHSTOP™ IGBT7 Overload...
EasyPIM™ 1B 1200 V, 10 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC without brake chopper. Summary of...
EasyPIM™ 1B 1200 V, 10 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also avialble with PressFIT contact...
EasyPIM™ 1B 1200 V, 10 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT Contact Technology. Summary of...
EasyPIM™ 1B 1200 V, 10 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode,NTC, Thermal Interface Material (TIM) and PressFIT contact...
EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available with pre-applied...
EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material.
EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. Also...
EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC, PressFIT Contact Technology and pre-applied...
EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC without brake chopper. Summary of...
EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available with pre-applied Thermal...
EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and pre-applied Thermal Interface Material. Summary...
EasyPIM™ 1B 1200 V, 25 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. Summary of...
EasyPIM™ 1B 600 V, 30 A IGBT module with TRENCHSTOP™ IGBT3, Emitter Controlled 3 diode, NTC and PressFIT Contact Technology Summary of Features Low switching losses Trench IGBT3 VCEsat...
EasyPIM™ 1B 600 V, 30 A PIM IGBT module with TRENCHSTOP™ IGBT3, Emitter Controlled 3 diode and NTC. Also available with Thermal Interface Material. Summary of Features Low switching losses...
EasyPIM™ 2B 1200 V, 25 A PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. Also available as variation...
EasyPIM™ 2B 1200 V, 25 A reverse conducting PIM IGBT module with fast Trench/Fieldstop IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. Also available with Thermal Interface Material...
EasyPIM™ 2B 1200 V, 25 A reverse conducting PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available with Thermal Interface Material. The PIM (Power...
EasyPIM™ 2B 1200 V, 35 A PIM IGBT module with fast Trench/Fieldstop IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. Also available with Thermal Interface Material. This module...
EasyPIM™ 2B 1200 V, 35 A PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC, PressFIT Contact Technology and pre-applied Thermal Interface Material. Summary of Features High...
EasyPIM™ 2B 1200 V, 35 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Summary of Features Low V...
EasyPIM™ 2B 1200 V, 35 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. Summary of...
EasyPIM™ 3B 1200 V, 100 A IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, PressFIT contact technology and NTC. As a member of Easy3B package family, it enriches the...
EconoDUAL™ 3 1200 V, 200 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and pre-applied Thermal Interface Material. Summary of Features Low VCEsat Tvj op...
EconoDUAL™ 3 1200 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE Diode, NTC and PressFIT Contact Technology. Also available with Thermal Interface Material. Summary of Features...
EconoDUAL™ 3 1200 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE Diode, NTC, PressFIT Contact Technology and pre-applied Thermal Interface Material. Summary of Features Low V...
EconoDUAL™ 3 1200 V, 450 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode and NTC. Also available as variant with PressFIT contact technology: FF450R12ME7_B11. Summary of Features Highest...
EconoDUAL™ 3 1200 V, 450 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC and PressFIT contact technology. Summary of Features Highest power density Tvj op = 175°C...
EconoDUAL™ 3 1200 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode and NTC. Also available with pre-applied Thermal Interface Material, emitter controlled soft diode. Summary of...
EconoDUAL™ 3 1200 V, 600 A dual TRENCHSTOP™ IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled soft diode performance, NTC and PressFIT Contact Technology. Summary of Features Low VCEsat T...
EconoDUAL™ 3 1200 V, 600 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode and NTC. Also available as variant with PressFIT contact technology: FF600R12ME7_B11. Summary of Features Highest...
EconoDUAL™ 3 1200 V, 600 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC and PressFIT contact technology. Summary of Features Highest power density Tvj op = 175°C...
EconoDUAL™ 3 1200 V, 750 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC and PressFIT contact technology. Summary of Features Highest power density Tvj op = 175°C...
EconoDUAL™ 3 1200 V, 900 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode and NTC. Also available as variant with PressFIT contact technology: FF900R12ME7_B11. Summary of Features Highest...
EconoDUAL™ 3 1200 V, 900 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC and PressFIT contact technology. Also available with pre-applied Thermal Interface Material. Summary of Features...
EconoDUAL™ 3 1200 V, 900 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC and wave structure on the base plate. Also available as variant with PressFIT contact...
EconoDUAL™ 3 1200 V, 900 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC, PressFIT contact technology and pre-applied Thermal Interface Material. Summary of Features Highest power density...
EconoDUAL™ 3 1200 V, 900 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC, PressFIT contact technology and wave structure on the base plate. Summary of Features Wave...
EconoDUAL™ 3 1700 V, 300 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT Contact Technology. Also available with pre-applied Thermal Interface Material or as variation...
EconoDUAL™ 3 1700 V, 300 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC and PressFIT contact technology. Summary of Features High power density Low VCEsat with...
EconoDUAL™ 3 1700 V, 300 A half-bridge dual IGBT module with low sat and fast TRENCHSTOP™ IGBT4 and Emitter Controlled 3 diode. Also available as variation with PressFIT mounting technology:...
EconoDUAL™ 3 1700 V, 450 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC and PressFIT contact technology. Summary of Features High power density Low VCEsat with...
EconoDUAL™ 3 1700 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode and NTC. Also available with Thermal Interface Material. Also available as variation with PressFIT mounting...
EconoDUAL™ 3 1700 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT Contact Technology. Also available with pre-applied Thermal Interface Material or as variation...
EconoDUAL™ 3 1700 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE Diode, NTC, PressFIT Contact Technology and pre-applied Thermal Interface Material. Summary of Features Low V...
EconoDUAL™ 3 1700 V, 600 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC and PressFIT contact technology. Summary of Features High power density Low VCEsat with...
EconoDUAL™ 3 1700 V, 750 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC and PressFIT contact technology. Summary of Features High power density Low VCEsat with...
EconoDUAL™ 3 1700 V, 750 A dual TRENCHSTOP™ IGBT7 module with enlarged emitter controlled 7 diode, NTC and PressFIT contact technology. Summary of Features Low VCE,sat Enlarged diode Reduced...
EconoDUAL™ 3 1700 V, 750 A dual TRENCHSTOP™ IGBT7 module with enlarged emitter controlled 7 diode, NTC, PressFIT contact technology and pre-applied Thermal Interface Material. Summary of Features Low V...
EconoDUAL™ 3 1700 V, 900 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC and PressFIT contact technology. Also available with pre-applied Thermal Interface Material. Summary of Features...
EconoDUAL™ 3 1700 V, 900 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC, PressFIT contact technology and wave structure on the base plate. Summary of Features Wave...
EconoDUAL™ 3 1700 V. 300 A dual IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled Diode, NTC, PressFIT Contact Technology and pre-applied Thermal Interface Material. Summary of Features Low VCEsat...
EconoDUAL™ 3 650 V, 450 A dual IGBT module with TRENCHSTOP IGBT4, Emitter Controlled diode and NTC. Also available with PressFIT contact technology. Summary of Features Increased blocking voltage capability...
EconoDUAL™ 3 650 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled diode, NTC and PressFIT Contact Technology. Summary of Features Increased blocking voltage capability to 650V Increased...
EconoDUAL™ 3 650 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode and NTC. Also available with PressFIT contact technology. Summary of Features Increased blocking voltage capability...
EconoDUAL™ 3 650 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT Contact Technology. Summary of Features Increased blocking voltage capability to 650V Increased...
EconoDUAL™3 1200 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled soft diode performance and NTC. Also available as variation with PressFIT mounting technology: FF600R12ME4C_B11. Summary of Features...
EconoDUAL™3 1700 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled 3 diode and NTC. Also available with pre-applied Thermal Interface Material. Summary of Features Easy separation...
EconoDUAL™3 1700 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and pre-applied Thermal Interface Material. Summary of Features Easy separation of DC and AC Optimized...
EconoDUAL™3 1700 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and pre-applied Thermal Interface Material. Summary of Features Easy separation of DC and AC Optimized...
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC (alternative mechnically compatible to an IGBT3 module) Summary of...
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also avaiable with Thermal Interface Material or as variation...
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. Summary of Features Low stray...
EconoPIM™ 3 1200 V, 100 A three-phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. The Power Integrated Modules (PIM) with integration of rectifier and...
EconoPIM™ 3 1200 V, 150 A three phase PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. Summary of...
EconoPIM™ 3 1200 V, 150 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available with Thermal Interface Material. � Summary of...
EconoPIM™ 3 1200 V, 150 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC , PressFIT contact technology and pre-applied Thermal Interface Material. The PIM...
EconoPIM™ 3 1200 V, 200 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC and PressFIT contact technology. The PIM (Power Integrated Modules) with...
EconoPIM™ 3 650 V, 100 A three phase IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled Diode and NTC. Summary of Features Increased blocking voltage capability to 650 V High Short...
EconoPIM™2 1200 V, 35 A three-phase IGBT module with fast Trench/Fieldstop IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. Summary of Features Low Switching Losses Low VCEsat...
EconoPIM™3 1200 V, 100 A three-phase IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT contact technology. The Power Integrated Modules (PIM) with integration of rectifier and...
HybridPACKTM DSC S1 700 V, 400 A half-bridge TRENCHSTOPTM IGBT3 including matching diodes with enhanced softness is a very compact IGBT molded module targeting hybrid and electric vehicles.
PrimePACK™ 2 1200 V, 900 A half-bridge dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and soft switching chip. Also available with pre-applied Thermal Interface Material. Summary...
PrimePACK™ 2 1700 V, 450 A half bridge dual IGBT module with TRENCHSTOP™ IGBT4, NTC and fast switching chip. Summary of Features Extended operation temperature Tvj op High DC...
PrimePACK™2 1200 V, 600 A half-bridge dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and fast switching chip. Summary of Features Extended operation temperature Tvj op...
PrimePACK™2 1700 V, 650 A half bridge dual IGBT module with TRENCHSTOP™ IGBT4, NTC and fast switching chip. Also available with pre-applied Thermal Interface Material. Summary of Features Extended operation...
PrimePACK™2 1700 V, 650 A half-bridge dual IGBT module with TRENCHSTOP™ IGBT4, NTC, fast switching chip and Thermal Interface Material. Summary of Features Extended operation temperature Tvj op High...
The HybridPACKTM DSC S2 is a very compact half-bridge module targeting Hybrid- and Electric Vehicle applications. The module is based on Infineon’s long-term experience developing IGBT power modules and implements...
XHP™ 3 3300 V, 450 A dual IGBT module with TRENCHSTOPTM IGBT3, emitter controlled diode and with enhanced isolation of 10.4 kV. Summary of Features High DC stability High...
XHP™ 3 4500 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4, emitter controlled diode and with enhanced isolation of 10.4 kV. Summary of Features High DC stability High short-circuit...
XHP™3 3300 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT3 and emitter controlled diode - Designed for flexibility and reliability! Summary of Features High DC stability High short-circuit capability...

<< Prev Next >>