Infineon Technologies AG IGBTs - Single - IKU10N60RBKMA1 IKU10N60RBKMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776737-IKU10N60RBKMA 1 Series: TrenchStop Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 175°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Power - Max: 150W Reverse Recovery Time (trr): 62ns IGBT Type: Trench Current - Collector Pulsed (Icm): 30A Switching Energy: 590μJ Input Type: Standard Gate Charge: 64nC Td (on/off) @ 25°C: 14ns/192ns Test Condition: 400V, 10A, 23 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IKU10N60R Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO251-3 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 10A Alternative Parts (Cross-Reference): STGD6NC60H-1; IKD10N60RATMA1; IKD10N60R; IKU10N60RXK; Introduction Date: January 12, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776737-IKU10N60RBKMA 1 Series: TrenchStop Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 175°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Power - Max: 150W Reverse Recovery Time (trr): 62ns IGBT Type: Trench Current - Collector Pulsed (Icm): 30A Switching Energy: 590μJ Input Type: Standard Gate Charge: 64nC Td (on/off) @ 25°C: 14ns/192ns Test Condition: 400V, 10A, 23 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IKU10N60R Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO251-3 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 10A Alternative Parts (Cross-Reference): STGD6NC60H-1; IKD10N60RATMA1; IKD10N60R; IKU10N60RXK; Introduction Date: January 12, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IKU10N60RBKMA1 - 776737-IKU10N60RBKMA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKU10N60RBKMA1
776737-IKU10N60RBKMA1
IGBTs - Single - IKU10N60RBKMA1 776737-IKU10N60RBKMA1
Manufacturer: Infineon Technologies Win Source Part Number: 776737-IKU10N60RBKMA 1 Series: TrenchStop Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 175°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Power - Max: 150W Reverse Recovery Time (trr): 62ns IGBT Type: Trench Current - Collector Pulsed (Icm): 30A Switching Energy: 590μJ Input Type: Standard Gate Charge: 64nC Td (on/off) @ 25°C: 14ns/192ns Test Condition: 400V, 10A, 23 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IKU10N60R Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO251-3 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 10A Alternative Parts (Cross-Reference): STGD6NC60H-1; IKD10N60RATMA1; IKD10N60R; IKU10N60RXK; Introduction Date: January 12, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 776737-IKU10N60RBKMA1
Series: TrenchStop
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 175°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Power - Max: 150W
Reverse Recovery Time (trr): 62ns
IGBT Type: Trench
Current - Collector Pulsed (Icm): 30A
Switching Energy: 590μJ
Input Type: Standard
Gate Charge: 64nC
Td (on/off) @ 25°C: 14ns/192ns
Test Condition: 400V, 10A, 23 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: IKU10N60R
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO251-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 10A
Alternative Parts (Cross-Reference): STGD6NC60H-1; IKD10N60RATMA1; IKD10N60R; IKU10N60RXK;
Introduction Date: January 12, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 20A 150W IGBT Transistor
279-IKU10N60RBKMA1
600V 20A 150W IGBT Transistor 279-IKU10N60RBKMA1
IGBT 600V 20A 150W TO251-3 / Trans IGBT Chip N-CH 600V 20A 150000mW 3-Pin(3+Tab) TO-251 Product overview: IKU10N60RBKMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKU10N60RBKMA1 can be used for catalog matching and distributor lookup.

IGBT 600V 20A 150W TO251-3 / Trans IGBT Chip N-CH 600V 20A 150000mW 3-Pin(3+Tab) TO-251 Product overview: IKU10N60RBKMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKU10N60RBKMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 776737-IKU10N60RBKMA1 279-IKU10N60RBKMA1
Product Name IGBTs - Single - IKU10N60RBKMA1 600V 20A 150W IGBT Transistor
VCES 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJP3047DPK-80#T2 - 891786-RJP3047DPK-80#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW40N120HD - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 40 amps
Switching Speed 20 kHz
View Details
Power IGBT Transistor - 50MT060WH - Richardson RFPD
Infineon Technologies AG
Specs
Package Type Module
View Details