Infineon Technologies AG 1200V 100A 375W IGBT Transistor IGW60T120

Description
IGBT 1200V 100A 375W TO247-3 Product overview: IGW60T120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 100A, 375W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 100A, 375W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW60T120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 100A 375W TO247-3 Product overview: IGW60T120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 100A, 375W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 100A, 375W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW60T120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 100A 375W IGBT Transistor
279-IGW60T120
1200V 100A 375W IGBT Transistor 279-IGW60T120
IGBT 1200V 100A 375W TO247-3 Product overview: IGW60T120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 100A, 375W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 100A, 375W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW60T120 can be used for catalog matching and distributor lookup.

IGBT 1200V 100A 375W TO247-3 Product overview: IGW60T120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 100A, 375W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 100A, 375W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW60T120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IGW60T120 - 1045155-IGW60T120 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IGW60T120
1045155-IGW60T120
IGBTs - Single - IGW60T120 1045155-IGW60T120
Manufacturer: Infineon Technologies Win Source Part Number: 1045155-IGW60T120 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 280nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 100A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 375W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 60A Total Switching Energy(Ets): 9.5mJ Turn-on and Turn-off delay time: 50ns/480ns Testing Conditions: 600V, 60A, 10 Ohm, 15V Alternative Parts (Cross-Reference): APT45GP120BG; IXYH50N120C3; IGW60T120XK; IGW60T120; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Infineon Technologies
Win Source Part Number: 1045155-IGW60T120
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 280nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 100A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 375W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 60A
Total Switching Energy(Ets): 9.5mJ
Turn-on and Turn-off delay time: 50ns/480ns
Testing Conditions: 600V, 60A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): APT45GP120BG; IXYH50N120C3; IGW60T120XK; IGW60T120;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IGW60T120
IGBT Transistors IGW60T120
IGBT Transistors LOW LOSS IGBT TECH 1200V 60A

IGBT Transistors LOW LOSS IGBT TECH 1200V 60A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IGW60T120 1045155-IGW60T120 IGW60T120
Product Name 1200V 100A 375W IGBT Transistor IGBTs - Single - IGW60T120 IGBT Transistors
PD 375000 milliwatts 375000 milliwatts
Unlock Full Specs
to access all available technical data