IGBT Trench 600V 20A 150W Surface Mount PG-TO252-3
IGBT Transistors IGBT PRODUCTS
Trans IGBT Chip N-CH 600V 20A 3-Pin TO-252 T/R
IGBT 600V 20A 150W TO252-3
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IKD10N60RAATMA2TR-ND | IKD10N60RAATMA2 | 376-IKD10N60RAATMA2 | IKD10N60RAATMA2 |
| Product Name | Single IGBTs | IGBT Transistors | Trans IGBT Chip N-CH 600V 20A 3-Pin TO-252 T/R | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Structure | Trench | |||
| Polarity | N-Channel; N-CHANNEL |