Infineon Technologies AG IGBT Discretes IKW15N120H3

Description
High speed 1200 V, 15 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Optimized diode for target applications, meaning further improvement in switching losses Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Potential Applications Applications Uninterruptible power supplies (UPS) Designers who used this product also designed with IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs IDP40E65D2 | Silicon Diodes IDP15E65D1 | Silicon Diodes IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs IDP40E65D2 | Silicon Diodes IDP15E65D1 | Silicon Diodes IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes 1 2
Request a Quote
Description
High speed 1200 V, 15 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Optimized diode for target applications, meaning further improvement in switching losses Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Potential Applications Applications Uninterruptible power supplies (UPS) Designers who used this product also designed with IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs IDP40E65D2 | Silicon Diodes IDP15E65D1 | Silicon Diodes IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs IDP40E65D2 | Silicon Diodes IDP15E65D1 | Silicon Diodes IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IKW15N120H3 is a 1200 V, 15 A IGBT with a soft, fast recovery antiparallel diode in a TO-247-3 package, designed for high-frequency switching applications such as uninterruptible power supplies and welding converters. It features a maximum junction temperature of 175°C, a collector-emitter saturation voltage of up to 2.7 V at 175°C, and a gate-emitter threshold voltage between 5 and 6.5 V. The device has a thermal resistance from junction to case of 0.7 K/W for the IGBT and 2.12 K/W for the diode, and is RoHS compliant with Pb-free plating. The package dimensions conform to the PG-TO247-3 outline, with a mounting torque limit of 0.6 Nm for M3 screws. The IGBT meets JEDEC qualification standards for target applications and has a short-circuit withstand capability of up to 10 µs.

Datasheet Summary
Powered by GS/AI

The IKW15N120H3 is a 1200 V, 15 A IGBT with a soft, fast recovery antiparallel diode in a TO-247-3 package, designed for high-frequency switching applications such as uninterruptible power supplies and welding converters. It features a maximum junction temperature of 175°C, a collector-emitter saturation voltage of up to 2.7 V at 175°C, and a gate-emitter threshold voltage between 5 and 6.5 V. The device has a thermal resistance from junction to case of 0.7 K/W for the IGBT and 2.12 K/W for the diode, and is RoHS compliant with Pb-free plating. The package dimensions conform to the PG-TO247-3 outline, with a mounting torque limit of 0.6 Nm for M3 screws. The IGBT meets JEDEC qualification standards for target applications and has a short-circuit withstand capability of up to 10 µs.

Suppliers

Company
Product
Description
Supplier Links
IGBT Discretes - IKW15N120H3 - Infineon Technologies AG
Neubiberg, Germany
IGBT Discretes
IKW15N120H3
IGBT Discretes IKW15N120H3
High speed 1200 V, 15 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Optimized diode for target applications, meaning further improvement in switching losses Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Potential Applications Applications Uninterruptible power supplies (UPS) Designers who used this product also designed with IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs IDP40E65D2 | Silicon Diodes IDP15E65D1 | Silicon Diodes IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs IDP40E65D2 | Silicon Diodes IDP15E65D1 | Silicon Diodes IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes 1 2

High speed 1200 V, 15 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses.


Summary of Features

  • Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz
  • Low switching losses for high efficiency
  • Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology
  • Fast switching behavior with low EMI emissions
  • Optimized diode for target applications, meaning further improvement in switching losses
  • Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour
  • Short circuit capability
  • Offering Tj(max) of 175°C
  • Packaged with and without freewheeling diode for increased design freedom

Benefits

  • Low switching and conduction losses
  • Very good EMI behavior
  • Can be used with a small gate resistor for reduced delay time and voltage overshoot
  • High current density
  • Best-in-class 1200 V IGBT efficiency and EMI behavior

Potential Applications


Applications

  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • IRFB4321 |
    N-Channel Power MOSFET
  • IDW30G65C5 |
    CoolSiC™ Schottky Diodes
  • IKW40N65ES5 |
    IGBT discretes
  • IRS2186S |
    Gate driver ICs
  • IDP40E65D2 |
    Silicon Diodes
  • IDP15E65D1 |
    Silicon Diodes
  • IRFB4321 |
    N-Channel Power MOSFET
  • IDW30G65C5 |
    CoolSiC™ Schottky Diodes
  • IKW40N65ES5 |
    IGBT discretes
  • IRS2186S |
    Gate driver ICs
  • IDP40E65D2 |
    Silicon Diodes
  • IDP15E65D1 |
    Silicon Diodes
  • IRFB4321 |
    N-Channel Power MOSFET
  • IDW30G65C5 |
    CoolSiC™ Schottky Diodes

1
2

Supplier's Site Datasheet
IGBTs - 8268223 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8268223
IGBTs 8268223
IGBT N-Ch 1200V 30A DuoPack TO247

IGBT N-Ch 1200V 30A DuoPack TO247

Supplier's Site
IGBTs - 8268223P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT N-Ch 1200V 30A DuoPack TO247

IGBT N-Ch 1200V 30A DuoPack TO247

Supplier's Site
IGBTs - 1459239 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1459239
IGBTs 1459239
IGBT N-Ch 1200V 30A DuoPack TO247

IGBT N-Ch 1200V 30A DuoPack TO247

Supplier's Site
IGBTs - Single - IKW15N120H3 - 088907-IKW15N120H3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKW15N120H3
088907-IKW15N120H3
IGBTs - Single - IKW15N120H3 088907-IKW15N120H3
Manufacturer: Infineon Technologies Win Source Part Number: 088907-IKW15N120H3 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 260ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 75nC Family Name: IKW15N120H3 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 217W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 15A Total Switching Energy(Ets): 1.55mJ Turn-on and Turn-off delay time: 21ns/260ns Testing Conditions: 600V, 15A, 35 Ohm, 15V Alternative Parts (Cross-Reference): IXGH15N120CD1SN; IXGH15N120BD1SN; STGW15S120DF3; Introduction Date: February 10, 2010 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 088907-IKW15N120H3
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 260ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 75nC
Family Name: IKW15N120H3
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 217W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 15A
Total Switching Energy(Ets): 1.55mJ
Turn-on and Turn-off delay time: 21ns/260ns
Testing Conditions: 600V, 15A, 35 Ohm, 15V
Alternative Parts (Cross-Reference): IXGH15N120CD1SN; IXGH15N120BD1SN; STGW15S120DF3;
Introduction Date: February 10, 2010
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1200V 30A 217W IGBT Transistor
279-IKW15N120H3
1200V 30A 217W IGBT Transistor 279-IKW15N120H3
Trans IGBT Chip N-CH 1200V 30A 217W 3-Pin(3+Tab) TO-247 Tube Product overview: IKW15N120H3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 217W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 217W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW15N120H3 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1200V 30A 217W 3-Pin(3+Tab) TO-247 Tube Product overview: IKW15N120H3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 217W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 217W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW15N120H3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IKW15N120H3
IGBT Transistors IKW15N120H3
IGBT Transistors IGBT PRODUCTS

IGBT Transistors IGBT PRODUCTS

Buy Now Datasheet
Single IGBTs - IKW15N120H3 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IKW15N120H3
Single IGBTs IKW15N120H3
IKW15N120 - DISCRETE IGBT WITH A

IKW15N120 - DISCRETE IGBT WITH A

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IKW15N120H3 8268223 8268223P 088907-IKW15N120H3 279-IKW15N120H3 IKW15N120H3 IKW15N120H3
Product Name IGBT Discretes IGBTs IGBTs IGBTs - Single - IKW15N120H3 1200V 30A 217W IGBT Transistor IGBT Transistors Single IGBTs
VCE(on) 1200 volts 2.4 volts
Switching Speed 20 to 100 kHz
tr 34 ns
tf 14 ns
Package Type TO-247; PG-TO247-3 TO-247; To-247 TO-247; TO-247 SOT3; PG-TO247-3 Tube TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKQB160N75CP2AKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
600V 60A 214W IGBT Transistor - 279-AUIRGP66524D0 - ERSAELECTRONICS PTE. LTD.
Specs
PD 214 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
IGBT Modules - DF1400R12IP4DBOSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
3 suppliers