IGBT NPT, Trench Field Stop 600V 20A 110W Through Hole PG-TO220-3-1
IGBT 600V 20A 110W TO220-3 Product overview: IKP10N60TXKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 110W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 110W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKP10N60TXKSA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357313-IKP10N60TXKS
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: TrenchStop®
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3-1
Base Product Number: IKP10N
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 400V, 10A, 23Ohm, 15V
Reverse Recovery Time (trr): 115 ns
Current - Collector (Ic) (Max): 20 A
Voltage - Collector Emitter Breakdown (Max): 600 V
Power - Max: 110 W
Input Type: Standard
IGBT Type: NPT, Trench Field Stop
Current - Collector Pulsed (Icm): 30 A
Vce(on) (Max) @ Vge, Ic: 2.05V @ 15V, 10A
Switching Energy: 430µJ
Gate Charge: 62 nC
Td (on/off) @ 25°C: 12ns/215ns
IGBT 600V 20A 110W TO220-3
IGBT 600V 20A 110W TO220-3
IGBT, N, 600V, 10A, TO-220; Continuous Collector Current:20A; Collector Emitter Saturation Voltage:2.05V; Power Dissipation:110W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:-RoHS Compliant: Yes
IGBT Transistors LOW LOSS DuoPack 600V 10A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 448-IKP10N60TXKSA1-ND | 279-IKP10N60TXKSA1 | 1357313-IKP10N60TXKSA1 | IKP10N60TXKSA1 | IKP10N60TXKSA1 | 61M6727 | IKP10N60TXKSA1 |
| Product Name | Single IGBTs | 600V 20A 110W TO220 IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | Igbt, N, 600V, 10A, To-220; Continuous Collector Current Infineon | IGBT Transistors |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ? to 175 C (? to 347 F) | ||
| Package Type | TO-220; TO-220-3 | Tube | SOT3 | 30 A | TO-220; TO-220-3 | TO-3; TO-220 | |
| Packing Method | Tube | Tube | Tube; Tube |