Infineon Technologies AG Single IGBTs IKD06N60RFATMA1

Description
IGBT Trench Field Stop 600V 12A 100W Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 12A 100W Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IKD06N60RFATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 12A 100W Surface Mount PG-TO252-3

IGBT Trench Field Stop 600V 12A 100W Surface Mount PG-TO252-3

Buy Now Datasheet
Single IGBTs - IKD06N60RFATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 12A 100W Surface Mount PG-TO252-3

IGBT Trench Field Stop 600V 12A 100W Surface Mount PG-TO252-3

Buy Now Datasheet
Single IGBTs - IKD06N60RFATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 12A 100W Surface Mount PG-TO252-3

IGBT Trench Field Stop 600V 12A 100W Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
600V 12A TO252 IGBT Transistor
279-IKD06N60RFATMA1
600V 12A TO252 IGBT Transistor 279-IKD06N60RFATMA1
IGBT TRENCH/FS 600V 12A TO252-3 Product overview: IKD06N60RFATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKD06N60RFATMA1 can be used for catalog matching and distributor lookup.

IGBT TRENCH/FS 600V 12A TO252-3 Product overview: IKD06N60RFATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKD06N60RFATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - IKD06N60RFATMA1 - 103291-IKD06N60RFATMA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKD06N60RFATMA1
103291-IKD06N60RFATMA1
IGBTs - Single - IKD06N60RFATMA1 103291-IKD06N60RFATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 103291-IKD06N60RFATM A1 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 48ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 48nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO252-3 Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 18A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 6A Total Switching Energy(Ets): 90μJ (on), 90μJ (off) Turn-on and Turn-off delay time: 7ns/106ns Testing Conditions: 400V, 6A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 103291-IKD06N60RFATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 48ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 48nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO252-3
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 6A
Total Switching Energy(Ets): 90μJ (on), 90μJ (off)
Turn-on and Turn-off delay time: 7ns/106ns
Testing Conditions: 400V, 6A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IGBTs - 2266095 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2266095
IGBTs 2266095
Infineon IKD06N60RFATMA1

Infineon IKD06N60RFATMA1

Supplier's Site
IGBTs - 2266096P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon IKD06N60RFATMA1

Infineon IKD06N60RFATMA1

Supplier's Site
IGBTs - 2266096 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2266096
IGBTs 2266096
Infineon IKD06N60RFATMA1

Infineon IKD06N60RFATMA1

Supplier's Site
Single IGBTs IKD06N60RFATMA1
IGBT TRENCH/FS 600V 12A TO252-3

IGBT TRENCH/FS 600V 12A TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IKD06N60RFATMA1
IGBT Transistors IKD06N60RFATMA1
IGBT Transistors IGBT PRODUCTS

IGBT Transistors IGBT PRODUCTS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IKD06N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IKD06N60RFATMA1
Discrete Semiconductor Products - Transistors - IGBTs IKD06N60RFATMA1
IGBT TRENCH/FS 600V 12A TO252-3

IGBT TRENCH/FS 600V 12A TO252-3

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IKD06N60RFATMA1DKR-ND IKD06N60RFATMA1CT-ND 279-IKD06N60RFATMA1 103291-IKD06N60RFATMA1 2266095 IKD06N60RFATMA1 IKD06N60RFATMA1 IKD06N60RFATMA1
Product Name Single IGBTs Single IGBTs 600V 12A TO252 IGBT Transistor IGBTs - Single - IKD06N60RFATMA1 IGBTs Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; PG-TO252-3 TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel Cut Tape (CT) Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data