Infineon Technologies AG IGBTs IKW75N65ET7XKSA1

Description
Infineon IGBT Transistor IKW75N65ET7XKSA
Request a Quote Datasheet
Description
Infineon IGBT Transistor IKW75N65ET7XKSA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 2581022 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2581022
IGBTs 2581022
Infineon IGBT Transistor IKW75N65ET7XKSA

Infineon IGBT Transistor IKW75N65ET7XKSA

Supplier's Site
IGBTs - 2581022P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon IGBT Transistor IKW75N65ET7XKSA

Infineon IGBT Transistor IKW75N65ET7XKSA

Supplier's Site
IGBTs - 2581021 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2581021
IGBTs 2581021
Infineon IGBT Transistor IKW75N65ET7XKSA

Infineon IGBT Transistor IKW75N65ET7XKSA

Supplier's Site
 - IKW75N65ET7XKSA1 - Rochester Electronics
Newburyport, MA, United States
IKW75N65ET7 - IGBT - Single 650 V, 75 A

IKW75N65ET7 - IGBT - Single 650 V, 75 A

Supplier's Site Datasheet
Single IGBTs - 448-IKW75N65ET7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 333W Through Hole PG-TO247-3

IGBT Trench Field Stop 650V 80A 333W Through Hole PG-TO247-3

Buy Now Datasheet
Single IGBTs IKW75N65ET7XKSA1
IKW75N65ET7XKSA1

IKW75N65ET7XKSA1

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IKW75N65ET7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IKW75N65ET7XKSA1
Discrete Semiconductor Products - Transistors - IGBTs IKW75N65ET7XKSA1
IKW75N65ET7XKSA1

IKW75N65ET7XKSA1

Supplier's Site
Trans, Igbt, 650V, 80A, 333W, To-247 Rohs Compliant Infineon - 38AJ3750 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Igbt, 650V, 80A, 333W, To-247 Rohs Compliant Infineon
38AJ3750
Trans, Igbt, 650V, 80A, 333W, To-247 Rohs Compliant Infineon 38AJ3750
TRANS, IGBT, 650V, 80A, 333W, TO-247 ROHS COMPLIANT: YES

TRANS, IGBT, 650V, 80A, 333W, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 2581022 IKW75N65ET7XKSA1 448-IKW75N65ET7XKSA1-ND IKW75N65ET7XKSA1 IKW75N65ET7XKSA1 38AJ3750
Product Name IGBTs Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Trans, Igbt, 650V, 80A, 333W, To-247 Rohs Compliant Infineon
Package Type TO-247; PG-TO-247 PG-TO247-3 TO-247; TO-247-3 TO-247; TO-247-3 Automotive TO-3; TO-247
Unlock Full Specs
to access all available technical data