Infineon Technologies AG Single IGBTs IKD04N60RATMA1

Description
IGBT Trench Field Stop 600V 8A 75W Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 8A 75W Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IKD04N60RATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 8A 75W Surface Mount PG-TO252-3

IGBT Trench Field Stop 600V 8A 75W Surface Mount PG-TO252-3

Buy Now Datasheet
Single IGBTs - IKD04N60RATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 8A 75W Surface Mount PG-TO252-3

IGBT Trench Field Stop 600V 8A 75W Surface Mount PG-TO252-3

Buy Now Datasheet
Single IGBTs - IKD04N60RATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 8A 75W Surface Mount PG-TO252-3

IGBT Trench Field Stop 600V 8A 75W Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
600V 8A TO252 IGBT Transistor
279-IKD04N60RATMA1
600V 8A TO252 IGBT Transistor 279-IKD04N60RATMA1
IGBT TRENCH/FS 600V 8A TO252-3 Product overview: IKD04N60RATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 8A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKD04N60RATMA1 can be used for catalog matching and distributor lookup.

IGBT TRENCH/FS 600V 8A TO252-3 Product overview: IKD04N60RATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 8A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKD04N60RATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IKD04N60RATMA1 - 125022-IKD04N60RATMA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKD04N60RATMA1
125022-IKD04N60RATMA1
IGBTs - Single - IKD04N60RATMA1 125022-IKD04N60RATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 125022-IKD04N60RATMA 1 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 43ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 27nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO252-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 75W Pulsed Collector Current: 12A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 4A Total Switching Energy(Ets): 90μJ (on), 150μJ (off) Turn-on and Turn-off delay time: 14ns/146ns Testing Conditions: 400V, 4A, 43 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 125022-IKD04N60RATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 43ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 27nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO252-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 75W
Pulsed Collector Current: 12A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 4A
Total Switching Energy(Ets): 90μJ (on), 150μJ (off)
Turn-on and Turn-off delay time: 14ns/146ns
Testing Conditions: 400V, 4A, 43 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IKD04N60RATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IKD04N60RATMA1
Discrete Semiconductor Products - Transistors - IGBTs IKD04N60RATMA1
IGBT TRENCH/FS 600V 8A TO252-3

IGBT TRENCH/FS 600V 8A TO252-3

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IKD04N60RATMA1
IGBT Transistors IKD04N60RATMA1
IGBT Transistors IGBT w/ INTG DIODE 600V 8A

IGBT Transistors IGBT w/ INTG DIODE 600V 8A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IKD04N60RATMA1CT-ND IKD04N60RATMA1TR-ND 279-IKD04N60RATMA1 125022-IKD04N60RATMA1 IKD04N60RATMA1 IKD04N60RATMA1
Product Name Single IGBTs Single IGBTs 600V 8A TO252 IGBT Transistor IGBTs - Single - IKD04N60RATMA1 Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; PG-TO252-3
Packing Method Cut Tape (CT) Tape Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data