Infineon Technologies AG 1200V 30A 235W IGBT Transistor IKW15N120T2FKSA1

Description
IGBT 1200V 30A 235W TO247-3 Product overview: IKW15N120T2FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 235W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 235W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW15N120T2FKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 30A 235W TO247-3 Product overview: IKW15N120T2FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 235W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 235W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW15N120T2FKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 30A 235W IGBT Transistor
279-IKW15N120T2FKSA1
1200V 30A 235W IGBT Transistor 279-IKW15N120T2FKSA1
IGBT 1200V 30A 235W TO247-3 Product overview: IKW15N120T2FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 235W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 235W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW15N120T2FKSA1 can be used for catalog matching and distributor lookup.

IGBT 1200V 30A 235W TO247-3 Product overview: IKW15N120T2FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 235W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 235W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW15N120T2FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IKW15N120T2FKSA1 - 874490-IKW15N120T2FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKW15N120T2FKSA1
874490-IKW15N120T2FKSA1
IGBTs - Single - IKW15N120T2FKSA1 874490-IKW15N120T2FKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874490-IKW15N120T2FK SA1 Series: TrenchStop® Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT Trench 1200 V 30 A 235 W Through Hole PG-TO247-3-1 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IKW15N120 Categories: Discrete Semiconductor Products Case / Package: PG-TO247-3-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IKW15N120T2, SP000244961, IKW15N120T2-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 874490-IKW15N120T2FKSA1
Series: TrenchStop®
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT Trench 1200 V 30 A 235 W Through Hole PG-TO247-3-1
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IKW15N120
Categories: Discrete Semiconductor Products
Case / Package: PG-TO247-3-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IKW15N120T2, SP000244961, IKW15N120T2-ND

Buy Now Datasheet
Single IGBTs - 448-IKW15N120T2FKSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 1200V 30A 235W Through Hole PG-TO247-3-1

IGBT Trench 1200V 30A 235W Through Hole PG-TO247-3-1

Buy Now Datasheet
Igbt, Single, 1.2Kv, 30A, To-247-3; Dc Collector Current Infineon - 32AC7341 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 1.2Kv, 30A, To-247-3; Dc Collector Current Infineon
32AC7341
Igbt, Single, 1.2Kv, 30A, To-247-3; Dc Collector Current Infineon 32AC7341
IGBT, SINGLE, 1.2KV, 30A, TO-247-3; DC Collector Current:30A; Collector Emitter Saturation Voltage Vce(on):1.7V; Power Dissipation Pd:235W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 1.2KV, 30A, TO-247-3; DC Collector Current:30A; Collector Emitter Saturation Voltage Vce(on):1.7V; Power Dissipation Pd:235W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IKW15N120T2FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IKW15N120T2FKSA1
Discrete Semiconductor Products - Transistors - IGBTs IKW15N120T2FKSA1
IGBT 1200V 30A 235W TO247-3

IGBT 1200V 30A 235W TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IKW15N120T2FKSA1 874490-IKW15N120T2FKSA1 448-IKW15N120T2FKSA1-ND 32AC7341 IKW15N120T2FKSA1
Product Name 1200V 30A 235W IGBT Transistor IGBTs - Single - IKW15N120T2FKSA1 Single IGBTs Igbt, Single, 1.2Kv, 30A, To-247-3; Dc Collector Current Infineon Discrete Semiconductor Products - Transistors - IGBTs
PD 235 milliwatts 235000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Tube SOT3; PG-TO247-3-1 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data