Infineon Technologies AG Datasheets for Insulated Gate Bipolar Transistors (IGBT)

Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
1700V IHMB 130mm chopper IGBT Module with IGBT4, AlSiC base-plate and enlarged diode - The best solution for your traction and industry applications Summary of Features T(vjop) = 150°C High...
1700V IHMB 190mm chopper IGBT Module with IGBT4, AlSiC base-plate and enlarged diode - The best solution for your traction and industry applications. Summary of Features Extended Operation Temperature T(vj...
4500V IHV, 800 A 190mm chopper IGBT Module with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate - The best solution for your traction and industry applications...
62 mm 1200 V, 200 A dual IGBT module with trench/fieldstop IGBT4, optimized Emitter Controlled Diode and pre-applied Thermal Interface Material. Summary of Features Superior solution for frequency controlled inverter...
62 mm 1200 V, 200 A dual IGBT module with TRENCHSTOP™ IGBT4 and emitter controlled diode. Also available with Thermal Interface Material. Summary of Features Superior solution for frequency controlled...
62 mm 1200 V, 300 A dual IGBT module with TRENCHSTOP™ IGBT4 and optimized emitter controlled diode. Also available with Thermal Interface Material. Summary of Features Superior solution for frequency...
62 mm 1200 V, 300 A dual IGBT module with TRENCHSTOP™ IGBT4, optimized emitter controlled diode and pre-applied Thermal Interface Material Summary of Features Superior solution for frequency controlled inverter...
62 mm 1200 V, 400 A chopper IGBT modules are the right choice for your design. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557...
62 mm 1200 V, 450 A chopper IGBT4 module with emitter controlled HE diode. Also available with pre-applied Thermal Interface Material. Summary of Features designed for frequency controlled drives UL/CSA...
62 mm 1200 V, 450 A chopper IGBT4 module with pre-applied Thermal Interface Material. Summary of Features designed for frequency controlled drives UL/CSA Certification with UL1557 E83336 Overload capability up...
62 mm 1700 V, 300 A chopper IGBT4 module with emitter controlled HE diode. Also availble with pre-applied Thermal Interface Material. Summary of Features designed for frequency controlled drives UL/CSA...
62 mm 1700 V, 300 A chopper IGBT4 module with pre-applied Thermal Interface Material. Summary of Features designed for frequency controlled drives UL/CSA Certification with UL1557 E83336 Overload capability up...
62 mm 1700 V, 800 A Diode IGBT module with EC3. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557 E83336 Operating temperature up to...
62 mm 650 V, 300 A dual IGBT module with TRENCHSTOP™ IGBT4 and emitter controlled diode. Summary of Features Increased blocking voltage capability to 650V Extended Operation Temperature Tvj...
62 mm C-series 1200 V, 300 A 3-level IGBT modules with Emitter Controlled HE diode and fast trench/fieldstop IGBT4. 3-level phase leg configurations are possible in combination with our 1200...
6500 V IHV 250 A 130 mm chopper IGBT Module with IGBT3 - The best solution for your traction and industry applications Summary of Features Low VCEsat AlSiC Base...
6500 V IHV, 500 A 190 mm chopper IGBT Module with IGBT3 - The best solution for your medium voltage and drives applications. Summary of Features Low VCE(sat) AlSiC...
EasyDUAL™ 1B, 1200 V, 100 A common emitter IGBT module with TRENCHSTOP™ IGBT T7, EC7, Pressfit Pin, and NTC. Summary of Features Easy family with 12mm height Very low stray...
EasyDUAL™ 2B, 1200 V, 150 A common emitter IGBT module with TRENCHSTOP™ IGBT T7, EC7, Pressfit Pin, and NTC. Summary of Features Easy family with 12mm height Very low stray...
EasyDUAL™ 2B, 1200 V, 200 A common emitter IGBT module with TRENCHSTOP™ IGBT T7, EC7, Pressfit Pin, and NTC. Summary of Features Easy family with 12mm height Very low stray...
EasyPACK™ 1B 1200 V, 75 A 3-level phase leg IGBT module with active "Neutral Point Clamp 2" topology, NTC, High Speed IGBT H3 and PressFIT Contact Technology. Summary of Features...
EasyPACK™ 1B Module with fast TRENCHSTOP™ IGBT3, Rapid 1 diode and PressFIT / NTC Summary of Features Automotive High Speed IGBT H3 and Rapid 1 Diode Low Switching Losses Low...
EasyPACK™ 2B 1200 V, 200 A 3-level phase leg IGBT module with active "Neutral Point Clamp 2", NTC, High Speed IGBT H3 and PressFIT Contact Technology. Summary of Features Low...
EasyPACK™ 2B 650 V 225 A 3-level phase leg IGBT module with High Speed IGBT H3, NTC, active "Neutral Point Clamp 2", PressFIT Contact Technology and pre-applied Thermal Interface Material.
EasyPACK™ 2B 750V, 300A half bridge automotive qualified IGBT module The FF300R08W2P2_B11A is a very compact and flexible product for inverter applications of hybrid and electric vehicles. This 750 V,...
EasyPACK™ 3B 1200 V, 500 A three-level NPC2 IGBT module with TRENCHSTOP™ IGBT7 H7, integrated NTC temperature sensor and high current pin. Summary of Features Best in Class packages with...
EasyPACK™ 3B 650 V, 400 A 3-level IGBT module with TRENCHSTOP™ 5, NTC and PressFIT contact technology for 1000V DC PV systems in three level NPC1 topology for up to...
EasyPACK™ 3B 950 V, 400 A ANPC (active neutral point clamping) IGBT module with 1200 V CoolSiC™ diode, TRENCHSTOP™ IGBT7, Emitter Controlled diode, NTC and PressFIT contact technology. Together with...
EasyPACK™ 3B 950 V, 400 A ANPC (active neutral point clamping) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled diode, NTC and PressFIT contact technology. Together with FS3L200R10W3S7F_B11, it provides a...
EasyPACK™ 4B 950 V, 600 A 3-Level IGBT module with TRENCHSTOP™ IGBT7 and 1200 V CoolSiC™ Schottky Diode. Summary of Features EasyPACK™ 4B with three substrates ANPC topology with four...
EasyPACK™ 650 V, 100 A booster IGBT module with TRENCHSTOP™ 5 H5, CoolSiC™ Schottky diode, PressFIT contact technology and pre-applied Thermal Interface Material. Summary of Features Increased blocking voltage capability...
EconoDUAL™ 3 1200 V, 225 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE Diode and NTC. Also available with Thermal Interface Material and as variation with PressFIT mounting...
EconoDUAL™ 3 1200 V, 225 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE Diode, NTC and pre-applied Thermal Interface Material. Summary of Features Low VCEsat Tvj...
EconoDUAL™ 3 1200 V, 225 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE Diode, NTC and PressFIT Contact Technology. Also available as variation with Soldering connection technology: FF225R12ME4.
EconoDUAL™ 3 1200 V, 300 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE Diode, NTC and PressFIT contact technology. Also available with Thermal Interface Material. Summary of Features...
EconoDUAL™ 3 1200 V, 300 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE Diode, NTC, PressFIT contact technology and pre-applied Thermal Interface Material. Summary of Features Low V...
EconoDUAL™ 3 1200 V, 300 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC and PressFIT contact technology. Summary of Features Highest power density Tvj op = 175°C...
EconoDUAL™ 3 1700 V, 225 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC and PressFIT contact technology. Summary of Features Low VCE,sat Tvj op =...
EconoDUAL™ 3 1700 V, 225 A half-bridge dual IGBT module with low sat and fast TRENCHSTOP™ IGBT4 and Emitter Controlled 3 diode. Also available as variation with PressFIT mounting or...
EconoDUAL™ 3 650 V, 300 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode and NTC. Also available with PressFIT Contact Technology. Summary of Features Increased blocking voltage capability...
EconoDUAL™ 3 650 V, 300 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT Contact Technology. Summary of Features Increased blocking voltage capability to 650V Increased...
EconoPACK™ 3 1700 V, 100 A fourpack IGBT module with Trench/Fieldstop IGBT 4, emitter controlled diode, input rectifier and NTC. Summary of Features Low VCEsat with positive temperature coefficient Established...
EconoPACK™ 3 1700 V, 150 A fourpack IGBT module with Trench/Fieldstop IGBT 4, emitter controlled diode, input rectifier and NTC. Summary of Features Low VCEsat with positive temperature coefficient Established...
EconoPACK™ 3 1700 V, 200 A fourpack IGBT module with Trench/Feldstopp IGBT4, Emitter Controlled diode and NTC. Summary of Features Low VCEsat with positive temperature coefficient Established Econo module...
EconoPACK™ 3 1700 V, 200 A fourpack IGBT module with Trench/Fieldstop IGBT 4, emitter controlled diode, input rectifier and NTC. Summary of Features Low VCEsat with positive temperature coefficient Established...
EconoPACK™ 4 1200 V 3-level phase leg IGBT module with fast Trench/Fieldstop IGBT4, "Neutral Point Clamp 2" topology and PressFIT Contact Technology Summary of Features Extended Operation Temperature T(vj op)...
EconoPACK™ 4 1200 V 3-level phase leg IGBT module with fast Trench/Fieldstop IGBT4, "Neutral Point Clamp 2" topology, PressFIT Contact Technology and pre-applied Thermal Interface Material. Summary of Features Extended...
EconoPACK™ 4 1200 V, 400 A 3-level phase leg IGBT module with fast TRENCHSTOP™ IGBT4, "Neutral Point Clamp 2" topology and PressFIT Contact Technology. Also available with Thermal Interface Material.
EconoPACK™ 4 650 V 3-level phase leg IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode and NTC Summary of Features Increased blocking voltage capability to 650 V Extended Operation...
EconoPACK™ 4 650 V 3-level phase leg IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. Summary of Features Increased blocking voltage capability to...
EconoPACK™ 4 650 V three phase chopper IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode and NTC Summary of Features Increased blocking voltage capability to 650 V Extended Operation...
EconoPACK™ 4 650 V, 300 A 3-level phase leg IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available with Thermal Interface Material. Summary of Features Increased...
IHV B 3300 V, 1000 A 190mm chopper IGBT Module with IGBT3 - The best solution for your medium voltage and drives applications. Summary of Features High DC Stability High...
PrimePACK™ 2 1200 V, 1200 A dual IGBT module with TRENCHSTOP™ IGBT5 and .XT fast switching interconnection technology, Emitter Controlled 5 diode, NTC and pre-applied Thermal Interface Material. Summary of...
PrimePACK™ 2 1200 V, 1600 A dual IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Summary of Features Highest power density Best-in-class VCEsat Tvjop=...
PrimePACK™ 3 1200 V, 1400 A half-bridge dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC, soft switching chip and pre-applied Thermal Interface Material. Summary of Features Extended...
PrimePACK™ 3 1700 V, 1000 A half bridge dual IGBT module with TRENCHSTOP™ IGBT4, NTC and fast switching chip. Also available with pre-applied Thermal Interface Material. Summary of Features Extended...
PrimePACK™ 3 1700 V, 1400 A half-bridge dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and soft switching chip. Also available with pre-applied Thermal Interface Material. Summary...
PrimePACK™ 3+ 1200 V, 2400 A dual IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC with pre-applied Thermal Interface Material. Summary of Features Highest power density Best-in-class...
PrimePACK™ 3+ 1200 V, 2400 A dual IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available with pre-applied Thermal Interface Material. Summary of Features Highest power...
PrimePACK™ 3+ 1700 V, 1500 A dual IGBT module with TRENCHSTOP™ IGBT5, .XT interconnection technology, Emitter Controlled 5 diode and NTC. Also available with pre-applied Thermal Interface Material. Summary of...
PrimePACK™ 3+ 1700 V, 1500 A dual IGBT module with TRENCHSTOPTM 5, emitter controlled 5 diode, NTC, .XT interconnection technology and pre-applied Thermal Interface Material. Summary of Features Extended...
PrimePACK™ 3+ 1700 V, 1700 A dual IGBT module with .XT interconnection technology, TRENCHSTOP™ IGBT5, Emitter Controlled 5 diode and NTC. Optimized for MSC of wind turbine converters. Summary of...
PrimePACK™ 3+ 1700 V, 1800 A dual IGBT module with TRENCHSTOP™ IGBT5 and .XT interconnection technology, Emitter Controlled 5 diode and NTC and pre-applied Thermal Interface Material. Summary of Features...
PrimePACK™ 3+ 1700 V, 2000 A dual IGBT module with .XT interconnection technology, TRENCHSTOP™ IGBT5, Emitter Controlled 5 diode and NTC. Optimized for LSC of wind turbine converters. Summary of...
PrimePACK™ 3+ 2300 V, 1800 A dual IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC with pre-applied Thermal Interface Material. Summary of Features New voltage class of...
PrimePACK™ 3+ 2300 V, 1800 A dual IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available with pre-applied Thermal Interface Material. Summary of Features New voltage...
PrimePACK™2 1200 V, 1200 A dual IGBT module with .XT fast switching interconnection technology, TRENCHSTOP™ IGBT5, Emitter Controlled 5 diode and NTC. Also available with pre-applied Thermal Interface Material. Summary...
PrimePACK™2 1700 V, 1200 A dual IGBT module with TRENCHSTOP™ IGBT5 and .XT interconnection technology, Emitter Controlled 5 diode and NTC. Summary of Features Extended operating temperature (T vjop =...
PrimePACK™2 1700 V, 1200 A dual IGBT module with TRENCHSTOP™ IGBT5 and .XT interconnection technology, Emitter Controlled 5 diode, NTC and pre-applied Thermal Interface Material. Summary of Features Extended operating...
PrimePACK™2 1700 V, 650 A chopper IGBT module with IGBT4 and NTC. Summary of Features Extended Operation Temperature Tvj op High DC Stability High Current Density Low Switching Losses...
PrimePACK™3 1700 V, 1000 A half bridge dual IGBT module with TRENCHSTOP™ IGBT4, NTC and fast switching chip. Pre- applied with Thermal Interface Material. Summary of Features Extended operation temperature...
PrimePACK™3+ 1200 V, 1500 A dual IGBT module with TRENCHSTOPTM IGBT5 and .XT fast switching interconnection technology, Emitter Controlled 5 diode, NTC and pre-applied Thermal Interface Material. Summary of...
PrimePACK™3+ 1200 V, 1500 A dual IGBT module with TRENCHSTOPTM IGBT5 and .XT interconnection technology, Trench/Fieldstop IGBT5, Emitter Controlled 5 diode and NTC. Also available with pre-applied Thermal Interface...
PrimePACK™3+ 1200 V, 1800 A dual IGBT module with IGBT5 and .XT interconnection technology, Trench/Fieldstop IGBT5, Emitter Controlled 5 diode and NTC. Also available with pre-applied Thermal Interface Material. Summary...
PrimePACK™3+ 1200 V, 1800 A dual IGBT module with TRENCHSTOP™ IGBT5 and .XT soft switching interconnection technology, Emitter Controlled diode, NTC and pre-applied Thermal Interface Material. Summary of Features Extended...
PrimePACK™3+ 1700 V, 1800 A dual IGBT module with TRENCHSTOP™ IGBT5 and .XT soft switching interconnection technology, Emitter Controlled 5 diode and NTC. Also available with pre-applied Thermal Interface Material.
The power module implements the second generation CoolSiC™ Automotive MOSFET 1200 V, optimized for electric drive train applications, from mid- to high-range automotive power classes to high-range commercial, construction, and...
XHP™ 2 1700 V, 1200 A dual IGBT module with .XT interconnection technology and TRENCHSTOP™ IGBT5 for high reliability and robustness, combined with system availability and long lifetime for high...
XHP™ 2 1700 V, 1200 A dual IGBT module with .XT interconnection technology, TRENCHSTOP™ IGBT5 and Thermal Interface Material for high reliability and robustness, combined with system availability and long...
XHP™ 2 1700 V, 1800 A dual IGBT module with .XT interconnection technology and TRENCHSTOP™ IGBT5 for high reliability and robustness, combined with system availability and long lifetime for high...
XHP™ 2 1700 V, 1800 A dual IGBT module with .XT interconnection technology, TRENCHSTOP™ IGBT5 and Thermal Interface Material for high reliability and robustness, combined with system availability and long...
XHP™3 6500 V, 225 A dual IGBT module with Trench/Fieldstopp IGBT3 and Emitter Controlled 3 diode. Summary of Features Standardized XHP™ 3 housing 6.5 kV 10.4 kV isolation CTI 600...

<< Prev Next >>