Infineon Technologies AG 600V 80A 303W IGBT Transistor IHW40T60FKSA1

Description
IGBT 600V 80A 303W TO247-3 Product overview: IHW40T60FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 303W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 303W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW40T60FKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 80A 303W TO247-3 Product overview: IHW40T60FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 303W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 303W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW40T60FKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 80A 303W IGBT Transistor
279-IHW40T60FKSA1
600V 80A 303W IGBT Transistor 279-IHW40T60FKSA1
IGBT 600V 80A 303W TO247-3 Product overview: IHW40T60FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 303W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 303W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW40T60FKSA1 can be used for catalog matching and distributor lookup.

IGBT 600V 80A 303W TO247-3 Product overview: IHW40T60FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 303W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 303W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW40T60FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IHW40T60FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IHW40T60FKSA1-ND
Single IGBTs IHW40T60FKSA1-ND
IGBT Trench Field Stop 600V 80A 303W Through Hole PG-TO247-3-1

IGBT Trench Field Stop 600V 80A 303W Through Hole PG-TO247-3-1

Buy Now Datasheet
IGBTs - Single - IHW40T60FKSA1 - 1045259-IHW40T60FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IHW40T60FKSA1
1045259-IHW40T60FKSA1
IGBTs - Single - IHW40T60FKSA1 1045259-IHW40T60FKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045259-IHW40T60FKSA 1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 143ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 215nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 303W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.05V @ 15V, 40A Total Switching Energy(Ets): 920μJ Turn-on and Turn-off delay time: -/186ns Testing Conditions: 400V, 40A, 5.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 240

Manufacturer: Infineon Technologies
Win Source Part Number: 1045259-IHW40T60FKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 143ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 215nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 303W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.05V @ 15V, 40A
Total Switching Energy(Ets): 920μJ
Turn-on and Turn-off delay time: -/186ns
Testing Conditions: 400V, 40A, 5.6 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 240

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IHW40T60FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IHW40T60FKSA1
Discrete Semiconductor Products - Transistors - IGBTs IHW40T60FKSA1
IGBT 600V 80A 303W TO247-3

IGBT 600V 80A 303W TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IHW40T60FKSA1 IHW40T60FKSA1-ND 1045259-IHW40T60FKSA1 IHW40T60FKSA1
Product Name 600V 80A 303W IGBT Transistor Single IGBTs IGBTs - Single - IHW40T60FKSA1 Discrete Semiconductor Products - Transistors - IGBTs
PD 303000 milliwatts 303000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Tube/Rail TO-247; TO-247-3 SOT3; PG-TO247-3
Unlock Full Specs
to access all available technical data