The IKQ50N120CT2 is a second-generation TRENCHSTOP IGBT designed for high-power switching applications such as motor drives, UPS systems, and industrial power supplies. It is packaged in a PG-TO247-3-46 case with a maximum collector-emitter voltage of 1200 V and a collector current rating of 50 A. The device has a collector-emitter saturation voltage of 1.75 V at 25°C and 50 A, and an operating junction temperature range of -40°C to 175°C. Thermal resistance from junction to case is 0.23 K/W for the IGBT and 0.42 K/W for the diode. The part meets industrial application validation criteria according to IEC 60286-3 and is not qualified to AEC-Q100 or AEC-Q101. The maximum storage temperature is -55°C to 150°C, and the lead-free soldering peak temperature is 260°C for 10 seconds.
IKQ50N120CT2 Product overview: IKQ50N120CT2 from Eupec (Infineon) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2089-IKQ50N120CT2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 2089-IKQ50N120CT2 |
| Product Name | IGBT Transistor |