High Speed 650 V, 8 A hard-switching TRENCHSTOP™ IGBT5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-247 package, is defined as "best-in-class" IGBT.
Summary of Features
Benefits
Applications
Win Source Part Number: 1376586-IKA08N65F5
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
Mfr: Infineon Technologies
Series: TRENCHSTOP™
Package: Bulk
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3-1
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Test Condition: 400V, 4A, 48Ohm, 15V
Reverse Recovery Time (trr): 41 ns
Current - Collector (Ic) (Max): 10.8 A
Voltage - Collector Emitter Breakdown (Max): 650 V
Power - Max: 31.2 W
Input Type: Standard
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 24 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 8A
Switching Energy: 70µJ (on), 20µJ (off)
Gate Charge: 22 nC
Td (on/off) @ 25°C: 10ns/116ns
IGBTs ENGINEERING SAMPLES TRENCHSTOP-5 IGBT Product overview: IKA08N65F5 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKA08N65F5 can be used for catalog matching and distributor lookup.
IKA08N65 - DISCRETE IGBT WITH AN
IGBT Transistors ENGINEERING SAMPLES TRENCHSTOP-5 IGBT
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IKA08N65F5 | 1376586-IKA08N65F5 | 279-IKA08N65F5 | IKA08N65F5 | IKA08N65F5 |
| Product Name | Power - IGBT - IGBT Discretes - IKA08N65F5 | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | IGBT Transistor | Single IGBTs | IGBT Transistors |
| VCE(on) | 650 volts | ||||
| Switching Speed | 60 to 120 kHz | ||||
| tr | 5 ns | ||||
| tf | 20 ns | ||||
| Package Type | TO-220; PG-TO220-3 | SOT3 | Tube | TO-220; TO-220-3 |